AT32UC3L064-D3HT Part Information
Details for AT32UC3L064-D3HT by Microchip Technology
Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.1100 |
5 | 6.5500 |
10 | 5.9000 |
25 | 5.3700 |
100 | 4.4600 |
500 | 3.6500 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | AT32 Family AT32UC3L Series Microcontrollers |
Architecture | AVR32 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 16KB |
No. of Pins | 48Pins |
MCU Case Style | LGA |
No. of I/O's | 36I/O's |
Embedded Interface Type | I2C LIN SPI USART |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 1.98V |
MCU Family | AT32 |
MCU Series | AT32UC3L |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | AVR UC3 |
MPU Core Size | 32bit |
No. of Timers | 6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Comparator DMA PWM Temperature Sensor Timer |
Supply Voltage Range | 1.62V to 1.98V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT32UC3L064-D3HT?
Additional datasheets, footprints and schematics for AT32UC3L064-D3HT are listed in our Part Details tab. You can also find the AT32UC3L064-D3HT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3L064-D3HT in the Pricing & Inventory tab next to part details. You can view AT32UC3L064-D3HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3L064-D3HT fall under?
The AT32UC3L064-D3HT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3L064-D3HT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3L064-D3HT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3L064-D3HT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT32UC3L064-D3HT have stock available?
There is no stock from authorised distributors for AT32UC3L064-D3HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3L064-D3HT often in real-time on the comparison pages.
What if I can't find stock of AT32UC3L064-D3HT?
You can fill out our help required form which you can use to request a quote for AT32UC3L064-D3HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.