AT32UC3L016-D3HT Part Information

Details for AT32UC3L016-D3HT by Microchip Technology

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Featured content from Farnell

Part Specifications

Product Range AT32 Family AT32UC3L Series Microcontrollers
Architecture AVR32
No. of Bits 32bit
CPU Speed 50MHz
Program Memory Size 16KB, 16KB
RAM Memory Size 16KB
No. of Pins 48Pins
MCU Case Style LGA
No. of I/O's 36I/O's
Embedded Interface Type I2C LIN SPI USART
Supply Voltage Min 1.62V
Supply Voltage Max 1.98V
MCU Family AT32
MCU Series AT32UC3L
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (15-Jan-2018)
Controller Family/Series AVR UC3
MPU Core Size 32bit
No. of Timers 6
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Oscillator Type External Internal
Peripherals ADC Comparator DMA PWM Temperature Sensor Timer
Supply Voltage Range 1.62V to 1.98V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT32UC3L016-D3HT?

Additional datasheets, footprints and schematics for AT32UC3L016-D3HT are listed in our Part Details tab. You can also find the AT32UC3L016-D3HT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT32UC3L016-D3HT in the Pricing & Inventory tab next to part details. You can view AT32UC3L016-D3HT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT32UC3L016-D3HT fall under?

The AT32UC3L016-D3HT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to AT32UC3L016-D3HT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3L016-D3HT you can contact the distributor directly for product support, shipping queries etc.

Is the AT32UC3L016-D3HT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AT32UC3L016-D3HT have stock available?

There is no stock from authorised distributors for AT32UC3L016-D3HT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT32UC3L016-D3HT often in real-time on the comparison pages.

What if I can't find stock of AT32UC3L016-D3HT?

You can fill out our help required form which you can use to request a quote for AT32UC3L016-D3HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AT32UC3L016-D3HT

Loading...
Loading Results for AT32UC3L016-D3HT