AT32UC3C064C-ALUR Part Information

Details for AT32UC3C064C-ALUR by Microchip Technology

AT32UC3C064C

Part Description

32-bit AVR flash microcontroller featuring 64KB Flash, 16KB SRAM is designed for industrial and automotive control applications, optimized for fast communication and motor control. The device family features a floating point unit, FlashVault code protection, single or dual CAN interfaces, dual LIN interfaces, USB with OTG, PWM with dead-time insertion, a 16 channel 12-bit ADC with dual sample-and-hold circuit for simultaneous sampling of 2 signals, a 2 channel 1.5 Msps 12-bit analog DAC. Designed with the multi-layered databus, 16KB on-chip SRAM with dual interfaces, the AT32UC3C offers an outstanding data throughput. The AT32UC3C Event System provides a connection between on-chip peripherals to off-load the CPU, saves power consumption and provides a 100% deterministic response to external and internal events.

Part Downloads

distributor space

Part Specifications

Part Family C Series
Architecture 32
Core 32-bit AVR
MaxSpeed (MHz) 66
CPU Type 32-bit AVR
CPU Speed (MIPS/DMIPS) 91
FPU Yes
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 64
Program Memory Size (KWords) 64
Secure Bootloader (CodeGuard™ Security) None
RAM (bytes) 20480
Direct Memory Access (DMA) Channels 16
External Memory Bus Interface Yes
DRAM Memory Interface sdram
Temp. Range Min. -40
Temp. Range Max. 85
Max I/O Pins 123
Pin Count 144
Power On Reset (POR) Yes
Internal Voltage Reference (Bandgap) Yes
Internal Oscillator 120Mhz, 8Mhz, 115Khz
Number of Comparators 4
Comparator max speed (ns) 96
Number of ADCs 1
ADC Channels 16
Diff ADC Inputs 16
Max ADC Sampling Rate (ksps) 2000
Max ADC Resolution (bits) 12
Max ADC Sample/Hold (S/H) 1
Number of DACs 2
DAC outputs 4
Max DAC Resolution (bits) 12
Programmable Gain Amp (PGA) 1
UART 5
SPI™ 7
I2C 3
I2S 1
SSC 1
Max 16 Bit Digital Timers 6
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 6
Input Capture 12
Max # PWM outputs (including complementary outputs) 20
Output Compare Channels 22
Number of USB Modules 1
USB Interface Device + OTG
Number of CAN Modules 2
Type of CAN module None
LIN Yes
IrDA Yes
Ethernet 10/100 Base-TX Mac
Integrated Wireless Frequency None
Wireless Technology None
Quadrature Encoder Interface (QEI) 2
Peripheral Pin Select (PPS)/Pin Muxing Yes
Parallel Port EBI
JTAG Debug/Program/Boundary Scan
Debug Interface JTAG
Temperature Range -40C to +85C

Alternative Part Descriptions

  • TQFP, IND TEMP, GREEN, T&R, 144 LQFP 20X20X1.4MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 32-bit AT32 AVR RISC 64KB Flash 3.3V/5V 144-Pin LQFP T/R | Avnet America

Viewing Distributors for AT32UC3C064C-ALUR

Loading...
Loading Results for AT32UC3C064C-ALUR