AT32UC3C-EK Part Information
Details for AT32UC3C-EK by Microchip Technology
Embedded Computers, Education & Maker Boards > AVR > Embedded Development Kits - AVR
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 32bit |
Silicon Family Name | AVR |
Core Architecture | AVR |
Core Sub-Architecture | AVR32 |
Silicon Core Number | AT32UC3C0512C |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Compatible with the MC3xx Series of Motor Control Boards QVGA (320x240) Full Colour LCD Display |
Kit Features | Full Speed USB OTG Interface Dual CAN LIN SPI TWI & USARTs Capacitive Touch interface |
Type | Evaluation Kit |
Alternative Part Descriptions
- DUAL CAN, LIN, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:AVR; Core Architecture:AVR; Core Sub-Architecture:AVR UC3; Silicon Core Number:AT32UC3C0512C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT32UC3C-EK?
Additional datasheets, footprints and schematics for AT32UC3C-EK are listed in our Part Details tab. You can also find the AT32UC3C-EK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3C-EK in the Pricing & Inventory tab next to part details. You can view AT32UC3C-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3C-EK fall under?
The AT32UC3C-EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3C-EK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3C-EK you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3C-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT32UC3C-EK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT32UC3C-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3C-EK often in real-time on the comparison pages.
What if I can't find stock of AT32UC3C-EK?
You can fill out our help required form which you can use to request a quote for AT32UC3C-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.