AT32UC3B1256-Z1UT Part Information

Details for AT32UC3B1256-Z1UT by Microchip Technology

Electronic & Electrical Components>Semiconductors - ICs>Microcontrollers - MCU

Part Downloads

Part Specifications

Product Range AT32 Family AT32UC3B Series Microcontrollers
Architecture AVR32
No. of Bits 32bit
CPU Speed 60MHz
Program Memory Size 256KB
RAM Memory Size 32KB
No. of Pins 48Pins
MCU Case Style VQFN
No. of I/O's 28I/O's
Embedded Interface Type I2C SPI UART USART
Supply Voltage Min 1.65V
Supply Voltage Max 1.95V
MCU Family AT32
MCU Series AT32UC3B
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • MICROCONTROLLER MCU, 32 BIT, AVR32, 60MHZ, VQFN-48; Product Range:32-Bit AVR Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT32UC3B1256-Z1UT?

Additional datasheets, footprints and schematics for AT32UC3B1256-Z1UT are listed in our Part Details tab. You can also find the AT32UC3B1256-Z1UT image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT32UC3B1256-Z1UT in the Pricing & Inventory tab next to part details. You can view AT32UC3B1256-Z1UT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT32UC3B1256-Z1UT fall under?

The AT32UC3B1256-Z1UT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to AT32UC3B1256-Z1UT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3B1256-Z1UT you can contact the distributor directly for product support, shipping queries etc.

Is the AT32UC3B1256-Z1UT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for AT32UC3B1256-Z1UT have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AT32UC3B1256-Z1UT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT32UC3B1256-Z1UT often in real-time on the comparison pages.

What if I can't find stock of AT32UC3B1256-Z1UT?

You can fill out our help required form which you can use to request a quote for AT32UC3B1256-Z1UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AT32UC3B1256-Z1UT

Loading...
Loading Results for AT32UC3B1256-Z1UT
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us