AT32UC3B0256-A2UT Part Information
Details for AT32UC3B0256-A2UT by Microchip Technology
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 8.5300 |
25 | 7.7500 |
100 | 7.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | AT32 Family AT32UC3B Series Microcontrollers |
Architecture | AVR32 |
No. of Bits | 32bit |
CPU Speed | 60MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 32KB |
No. of Pins | 64Pins |
MCU Case Style | TQFP |
No. of I/O's | 44I/O's |
Embedded Interface Type | I2C SPI SSC UART USART |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
MCU Family | AT32 |
MCU Series | AT32UC3B |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 60MHz |
Controller Family/Series | AVR UC3 |
Flash Memory Size | 256KB |
MPU Core Size | 32bit |
No. of ADC Inputs | 8 |
No. of MIPS | 75 |
No. of PWM Channels | 7 |
No. of Timers | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | Internal |
Peripherals | ADC DMA |
Supply Voltage Range | 1.8V to 3.3V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 256KB FLASH 64QFP 85C GREEN ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT32UC3B0256-A2UT?
Additional datasheets, footprints and schematics for AT32UC3B0256-A2UT are listed in our Part Details tab. You can also find the AT32UC3B0256-A2UT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3B0256-A2UT in the Pricing & Inventory tab next to part details. You can view AT32UC3B0256-A2UT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3B0256-A2UT fall under?
The AT32UC3B0256-A2UT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3B0256-A2UT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3B0256-A2UT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3B0256-A2UT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT32UC3B0256-A2UT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT32UC3B0256-A2UT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3B0256-A2UT often in real-time on the comparison pages.
What if I can't find stock of AT32UC3B0256-A2UT?
You can fill out our help required form which you can use to request a quote for AT32UC3B0256-A2UT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.