Status: | Active |
---|---|
Series: | AT32UC3A464S |
RoHS: | Compliant |
Part Family | AVR A3/A4 Series |
---|---|
CPU Type | 32-bit AVR MCU |
MaxSpeed (MHz) | 84 |
Program Memory Size (KB) | 64 |
SRAM (KB) | 128 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 12 |
SPIâ„¢ | 6 |
I2C | 2 |
UART | 4 |
I2S | 1 |
Ethernet | None |
SDIO/SD-CARD/eMMC | 2 |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | Device + OTG |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 0 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 6 |
Number of Comparators | 0 |
Internal Oscillator | 115Khz |
Hardware RTCC | Yes |
Max I/O Pins | 69 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | VFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
Atmel AVR 32-bit Architecture Manual - Complete Datasheet |
AT32UC3A3/A4 Series - Complete Datasheet |
AT32UC3A3/A4 Series - Summary Datasheet |
AVR32UC Technical Reference Datasheet |
Supporting Collateral |
---|
Next-Generation IDE: Maximizing IP Reuse |
AVR and AVR32 - Quick Reference Guide |
User Guides |
---|
AVR Assembler |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0744 |
Shipping Weight (kg) | 0.262 |
Lead Count | 100 |
Package Type | VFBGA |
Package Width or Size | 7x7x1mm |
Soldering Composition | SAC105 |
Mcu, 32Bit, 84Mhz, Vfbga-100 | Newark Electronics |
MCU 32-bit AT32 AVR32 RISC 64KB Flash 1.85V/3.3V 100-Pin VF-BGA T/R | Avnet America |
64k flash 100 ball TBGA Reel Industrial | Microchip Technology |
MCU, 32BIT, 84MHZ, VFBGA-100 | Farnell |
Where can I find additional details, specifications and documents for a AT32UC3A464S-C1UR?
Additional datasheets, footprints and schematics for AT32UC3A464S-C1UR are listed on our Part Details page. You can also find images and similar parts to AT32UC3A464S-C1UR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3A464S-C1UR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32UC3A464S-C1UR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3A464S-C1UR fall under?
The AT32UC3A464S-C1UR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3A464S-C1UR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3A464S-C1UR you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3A464S-C1UR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT32UC3A464S-C1UR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT32UC3A464S-C1UR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3A464S-C1UR often in real-time on the comparison pages.
What if I can't find stock of AT32UC3A464S-C1UR?
You can fill out our help required form which you can use to request a quote for AT32UC3A464S-C1UR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.