Status: | Active |
---|---|
Series: | AT32UC3A1512 |
RoHS: | Compliant |
High-performance, low-power 32-bit AVR RISC-based microcontroller combines 512KB flash, 64KB SRAM, 10/100 ethernet MAC, full-speed (12 Mbps) USB 2.0 with embedded host capability, I2S, and a built-in audio D/A converter.
The MCU achieves 91 Dhrystone MIPS (DMIPS) at 66 MHz while consuming only 40 mA at 3.3V.
The Peripheral Direct Memory Access (PDCA) controller transfers data between peripherals and memories without processor involvement, drastically reducing processing with continuous large data streams within the MCU.
Prices starting from US$10.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.31 |
30
|
Buy Now | |
Microchip Technology | US$10.43 |
2,224
|
Buy Now | |
Schukat Electronic | US$12.66 |
1,621
|
Buy Now | |
Farnell | US$13.11 |
206
|
Buy Now | |
Newark Electronics | US$12.38 |
206
|
Buy Now | |
element14 | US$13.38 |
206
|
Buy Now | |
Transfer Multisort Elektronik | US$12.58 |
157
|
Buy Now | |
Micros | US$18.53 |
7
|
Buy Now | |
Future Electronics | US$11.79 |
-
|
Buy Now | |
Avnet America | US$11.90 |
-
|
Buy Now | |
RS Americas | US$20.23 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
High Performance, Low Power 32-Bit Atmel® AVR® Microcontroller |
Up to 91 DMIPS Running at 66 MHz from Flash (1 Wait-State) |
Up to 49 DMIPS Running at 33MHz from Flash (0 Wait-State) |
Memory Protection Unit (MPU) |
Multi-hierarchy Bus System |
512K Bytes, 256K Bytes, 128K Bytes Versions, Single Cycle Access up to 33 MHz |
64K Bytes (512KB and 256KB Flash), 32K Bytes (128KB Flash) |
SDRAM / SRAM Compatible Memory Bus (16-bit Data and 24-bit Address Buses) |
Power and Clock Manager Including Internal RC Clock and One 32KHz Oscillator |
Two Multipurpose Oscillators and Two Phase-Lock-Loop (PLL) allowing Independent CPU Frequency from USB Frequency |
Watchdog Timer, Real-Time Clock Timer |
5V Input Tolerant I/Os |
Single 3.3V Power Supply or Dual 1.8V-3.3V Power Supply |
100-pin TQFP (69 GPIO pins), 144-pin LQFP (109 GPIO pins), 144 BGA (109 GPIO pins) |
Industrial (-40° C to +85° C) |
Flexible End-Point Configuration and Management with Dedicated DMA Channels |
On-chip Transceivers Including Pull-Ups |
802.3 Ethernet Media Access Controller |
Supports Media Independent Interface (MII) and Reduced MII (RMII) |
One Three-Channel 16-bit Timer/Counter (TC) |
One 7-Channel 16-bit Pulse Width Modulation Controller (PWM) |
Independent Baud rate Generator, Support for SPI, IrDA and ISO7816 interfaces |
Support for Hardware Handshaking, RS485 Interfaces and Modem Line |
Two Master/Slave Serial Peripheral Interfaces (SPI) with Chip Select Signals |
Supports I2S and Generic Frame-Based Protocols |
One Master/Slave Two-Wire Interface (TWI), 400kbit/s I2C-compatible |
One 8-channel 10-bit Analog-To-Digital Converter |
Sample Rate Up to 50 KHz |
On-Chip Debug System (JTAG interface) |
Nexus Class 2+, Runtime Control, Non-Intrusive Data and Program Trace |
Part Family | AVR A0/A1 Series |
---|---|
CPU Type | 32-bit AVR MCU |
MaxSpeed (MHz) | 66 |
Program Memory Size (KB) | 512 |
SRAM (KB) | 64 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 15 |
SPIâ„¢ | 6 |
I2C | 1 |
UART | 4 |
I2S | 1 |
Ethernet | 10/100 Base-TX Mac |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 384 |
Number of DACs | 1 |
Input Capture | 6 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 0 |
Internal Oscillator | 115Khz |
Hardware RTCC | Yes |
Max I/O Pins | 69 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Data Sheets |
---|
Atmel AVR 32-bit Architecture Manual - Complete Datasheet |
AT32UC3A0/A1 Series - Complete Datasheet |
AT32UC3A0/A1 Series - Summary Datasheet |
AVR32UC Technical Reference Datasheet |
Supporting Collateral |
---|
Next-Generation IDE: Maximizing IP Reuse |
AVR and AVR32 - Quick Reference Guide |
User Guides |
---|
AVR Assembler |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
512KB Flash 100LQFP 85C green | Microchip Technology |
MC 32bit 1,8V 512kB Flash 66MHz TQFP100 | Schukat Electronic |
MCU, 32BIT, AVR32, 66MHZ, TQFP-100 | Farnell |
Mcu, 32Bit, Avr32, 66Mhz, Tqfp-100 | Newark Electronics |
IC: AVR32 microcontroller | Transfer Multisort Elektronik |
32bit Microcontroller, AVR32, 512K | RS |
512kB-FL 64kB-RAM 69I/O 1.8/3.3V 66MHz 3xtimer 8A/D 4UART 2SPI TWI USB ETH | Micros |
AT32 Series 512 kB Flash 64 kB SRAM 66 MHz 32-Bit Microcontroller - TQFP-100 | Future Electronics |
MCU 32-Bit AT32 AVR32 RISC 512KB Flash 1.8V/3.3V 100-Pin TQFP Tray | Avnet America |
Microcontroller, 512KB Flash, 100LQFP, 85C green, 32-bit, USB, 16-bit (TC) | Microchip Technology Inc. AT32UC3A1512-AUT | RS Americas |
Where can I find additional details, specifications and documents for a AT32UC3A1512-AUT?
Additional datasheets, footprints and schematics for AT32UC3A1512-AUT are listed on our Part Details page. You can also find images and similar parts to AT32UC3A1512-AUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3A1512-AUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT32UC3A1512-AUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3A1512-AUT fall under?
The AT32UC3A1512-AUT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3A1512-AUT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3A1512-AUT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3A1512-AUT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT32UC3A1512-AUT have stock available?
Authorised distributors including Microchip Technology, Schukat Electronic, Farnell, Newark Electronics and element14 have stock available or on a lead time for AT32UC3A1512-AUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3A1512-AUT often in real-time on the comparison pages.
What if I can't find stock of AT32UC3A1512-AUT?
You can fill out our help required form which you can use to request a quote for AT32UC3A1512-AUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.