AT32UC3A1256-AUT Part Information
Details for AT32UC3A1256-AUT by Microchip Technology
AT32UC3A1256
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.1300 |
5 | 9.5400 |
10 | 8.6800 |
25 | 7.6800 |
100 | 6.7000 |
450 | 6.2700 |
800 | 5.7700 |
2000 | 5.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Part Family | A0/A1 Series |
Architecture | 32 |
Core | 32-bit AVR |
MaxSpeed (MHz) | 66 |
CPU Type | 32-bit AVR |
CPU Speed (MIPS/DMIPS) | 91 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 256 |
Program Memory Size (KWords) | 64 |
Secure Bootloader (CodeGuard™ Security) | None |
RAM (bytes) | 65536 |
Direct Memory Access (DMA) Channels | 15 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Max I/O Pins | 69 |
Pin Count | 100 |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 115Khz |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 384 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 16 |
UART | 4 |
SPI™ | 6 |
I2C | 1 |
I2S | 1 |
SSC | 1 |
Max 16 Bit Digital Timers | 3 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 10 |
Input Capture | 6 |
Max # PWM outputs (including complementary outputs) | 13 |
Output Compare Channels | 16 |
Number of USB Modules | 1 |
USB Interface | Device + OTG |
Type of CAN module | None |
IrDA | Yes |
Ethernet | 10/100 Base-TX Mac |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | Debug/Program/Boundary Scan |
Debug Interface | JTAG |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- MICROCONTROLLER MCU, 32 BIT, AVR32, 66MHZ, TQFP-100; Product Range:AT32 Family AT32UC3A Series Microcontrollers; Architecture:AVR32; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT32UC3A1256-AUT?
Additional datasheets, footprints and schematics for AT32UC3A1256-AUT are listed in our Part Details tab. You can also find the AT32UC3A1256-AUT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT32UC3A1256-AUT in the Pricing & Inventory tab next to part details. You can view AT32UC3A1256-AUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT32UC3A1256-AUT fall under?
The AT32UC3A1256-AUT is listed under AT32UC3A1256.
Can I view similar or alternative parts?
You can view similar parts to AT32UC3A1256-AUT when available in the AT32UC3A1256 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT32UC3A1256-AUT you can contact the distributor directly for product support, shipping queries etc.
Is the AT32UC3A1256-AUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT32UC3A1256-AUT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT32UC3A1256-AUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT32UC3A1256-AUT often in real-time on the comparison pages.
What if I can't find stock of AT32UC3A1256-AUT?
You can fill out our help required form which you can use to request a quote for AT32UC3A1256-AUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.