Status: | Active |
---|---|
Series: | AT30TSE002B |
RoHS: | Compliant |
Prices starting from US$0.90
Meets JEDEC Specification JC42.4 |
Temperature Sensor + 2 Kbit Serial EEPROM |
EEPROM for Serial Presence Detect (SPD) |
Optimized for Voltage Range: 2.7V to 3.6V |
Shutdown/Standby Current: 3 µA (max.) |
meets 25ms to 35ms SMbus timeout |
DFN-8 |
Write 1.1 mA (typical) for 3.5 ms (typical) |
Read 100 µA (typical) |
Permanent and Reversible Software Write Protect |
Software Write Protection for the lower 1 Kbit |
Organized as 1 block of 256 x 8-bit (2 Kbit) |
Class B — Temperature-to-Digital Converter |
±0.5°C/±1°C (typ./max.) +75°C to +95°C |
±1°C/±2°C (typ./max.) +40°C to +125°C |
±2°C/±3°C (typ./max.) -20°C to +125°C |
Operating Current: 200 µA (typical) |
Pins | Packaging | 8 | WDFN |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.0 |
Lead Count | 8 |
Package Type | WDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
2.7-3.6V, 400kHz, Ext Tmp, 8-WDFN | Microchip Technology |
Ic | Newark Electronics |
AT30TSE002B Series 2.7 to 3.6 V Integrated Temperature Sensor - WDFN-8 | Future Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin WDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT30TSE002B-MAH-T?
Additional datasheets, footprints and schematics for AT30TSE002B-MAH-T are listed on our Part Details page. You can also find images and similar parts to AT30TSE002B-MAH-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TSE002B-MAH-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TSE002B-MAH-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT30TSE002B-MAH-T fall under?
The AT30TSE002B-MAH-T is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT30TSE002B-MAH-T when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TSE002B-MAH-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TSE002B-MAH-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TSE002B-MAH-T have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT30TSE002B-MAH-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TSE002B-MAH-T often in real-time on the comparison pages.
What if I can't find stock of AT30TSE002B-MAH-T?
You can fill out our help required form which you can use to request a quote for AT30TSE002B-MAH-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.