Status: | Active |
---|---|
Series: | AT30TS750A |
RoHS: | Compliant |
Microchip's AT30TS750A temperature sensor is capable of measuring and converting temperatures from -55ºC to +125ºC to a digital word and provides a typical accuracy of +-0.5ºC over the operating temperature range of 0ºC to +85ºC.
The AT30TS750A combines precision temperature monitoring and nonvolatile (NVM) registers. The value-added NVM registers allow user configuration settings to be permanently retained across power cycles to simplify the system design, reduce processor startup code, and improve system reliability.
The AT30TS750A is factory calibrated and requires no external components to help provide a cost effective solution. To reduce current consumption and save power, the device features a shutdown mode which turns off all internal circuitry except for the internal power-on reset and serial interface circuits. In addition, the device features a power saving one-shot mode that allows the device to make a temperature measurement and update the temperature register and then return to shutdown mode. The AT30TS750A is based on the industry standard "LM75-type" compatible temperature sensor and is a precision temperature monitoring device designed for use in a variety of applications. The device combines a highly accurate digital temperature sensor with programmable high and low temperature alarms, user-selectable resolution up to 12 bits, and an I2C/SMBus compatible serial interface available in compact packages.
2-wire I²C™/SMBus Compatible Interface |
Single 1.7V to 5.5V Supply |
Integrated Nonvolatile Registers |
User Selectable 9- to 12-Bit Resolution |
±0.5°C Accuracy from 0°C to +85°C (typical) |
±1.0°C Accuracy from -25°C to +105°C (typical) |
Low Operating Current: 150 µA (typical) |
Shutdown Mode: 0.6µA (typical) |
Power Saving One-Shot Temperature Conversion Measurement |
Space Saving SOIC, DFN, MSOP Packages available |
Pins | Packaging | 8 | MSOP |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT30TS750A - Complete Datasheet |
Application Notes |
---|
AN_8736 - Industry Support Using the AT30TS750 Family of Digital Temperature Sensors |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.71 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | NiPdAu |
TEMPERATURE SENSOR, DIGITAL, MSOP-8 | element14 |
Temperature Sensor, Digital, Msop-8 | Newark Electronics |
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin MOSP T/R | Avnet America |
1.7-5.5V, 1MHz, Ind High Tmp, 8-MSOP | Microchip Technology |
Where can I find additional details, specifications and documents for a AT30TS750A-XM8M-T?
Additional datasheets, footprints and schematics for AT30TS750A-XM8M-T are listed on our Part Details page. You can also find images and similar parts to AT30TS750A-XM8M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TS750A-XM8M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TS750A-XM8M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT30TS750A-XM8M-T fall under?
The AT30TS750A-XM8M-T is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT30TS750A-XM8M-T when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TS750A-XM8M-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TS750A-XM8M-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TS750A-XM8M-T have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for AT30TS750A-XM8M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TS750A-XM8M-T often in real-time on the comparison pages.
What if I can't find stock of AT30TS750A-XM8M-T?
You can fill out our help required form which you can use to request a quote for AT30TS750A-XM8M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.