Status: | Active |
---|---|
Series: | AT30TS74 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
6,490
in stock
|
Buy Now | |
Microchip Technology
from US$0.58
|
10,261
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
6,490
in stock
|
Buy Now | |
element14
from US$0.70
|
6,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
4,970
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2-wire I²C™/SMBus Compatible Interface |
Single 1.7V to 5.5V Supply |
I2C High-Speed (HS) Mode Compatible ̶3.4MHz Maximum Clock Frequency |
User Selectable 9- to 12-Bit Resolution |
±1°C Accuracy from -20°C to +100°C |
Low Operating Current: 130 µA (typical) |
Shutdown Mode: 0.6µA (typical) |
Power Saving One-Shot Temperature Conversion Measurement |
Space Saving SOIC, DFN, MSOP and Wafer level CSP Packages available |
Pins | Packaging | 8 | UDFN |
---|---|
Temp Range | -40C to +125C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT30TS74 - Complete Datasheet |
Application Notes |
---|
AN_8736 - Industry Support Using the AT30TS750 Family of Digital Temperature Sensors |
Brochures |
---|
AT30TS750 Family Flyer - Atmel AT30TS750 Family. The world`s most versatile digital temperature sensing solutions. |
Digital Temperature Sensors Brochure |
Temperature Sensor Design Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-UDFN | Microchip Technology |
Temperature Sensor, Digital, Msop-8 | Newark Electronics |
TEMPERATURE SENSOR, DIGITAL, MSOP-8 | element14 |
SENSOR DIGITAL -55C-125C 8UDFN | Future Electronics |
Temp Sensor Digital Serial (2-Wire) 8-Pin UDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT30TS74-MA8M-T?
Additional datasheets, footprints and schematics for AT30TS74-MA8M-T are listed on our Part Details page. You can also find images and similar parts to AT30TS74-MA8M-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT30TS74-MA8M-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT30TS74-MA8M-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT30TS74-MA8M-T fall under?
The AT30TS74-MA8M-T is listed under Semiconductors - ICs > IC Sensors > IC Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AT30TS74-MA8M-T when available in the IC Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT30TS74-MA8M-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT30TS74-MA8M-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT30TS74-MA8M-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AT30TS74-MA8M-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT30TS74-MA8M-T often in real-time on the comparison pages.
What if I can't find stock of AT30TS74-MA8M-T?
You can fill out our help required form which you can use to request a quote for AT30TS74-MA8M-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.