Status: | Active |
---|---|
Series: | AT28HC64B |
RoHS: | Compliant |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.88
|
94
in stock
|
Buy Now | |
Microchip Technology
from US$5.74
|
863
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
94
in stock
|
Buy Now | |
element14
from US$7.37
|
94
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.76
|
90
in stock
|
Buy Now | |
Avnet America
from US$6.96
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8 Kbits x 8 (64 Kbit) |
5 V ±10% Supply |
Parallel Interface |
70ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
2 ms Maximum Option see AT28HC64BF datasheet |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Write-Protection |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 70/90/120ns |
Page Size (bytes) | 0 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT28HC64B - Complete Datasheet |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
70NS, SOIC, IND TEMP, GREEN | Microchip Technology |
Eeprom, 64Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 64KBIT, -40 TO 85DEG C | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a AT28HC64B-70SU?
Additional datasheets, footprints and schematics for AT28HC64B-70SU are listed on our Part Details page. You can also find images and similar parts to AT28HC64B-70SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28HC64B-70SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28HC64B-70SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28HC64B-70SU fall under?
The AT28HC64B-70SU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT28HC64B-70SU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28HC64B-70SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28HC64B-70SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28HC64B-70SU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AT28HC64B-70SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28HC64B-70SU often in real-time on the comparison pages.
What if I can't find stock of AT28HC64B-70SU?
You can fill out our help required form which you can use to request a quote for AT28HC64B-70SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.