Status: | Unknown |
---|---|
Series: | AT28HC256 |
RoHS: | Compliant |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2321 |
Shipping Weight (kg) | 1.696581 |
Lead Count | 28 |
Package Type | TSOP |
Package Width or Size | 8x11.8x1mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a AT28HC256E-90TU?
Additional datasheets, footprints and schematics for AT28HC256E-90TU are listed on our Part Details page. You can also find images and similar parts to AT28HC256E-90TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28HC256E-90TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28HC256E-90TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28HC256E-90TU fall under?
The AT28HC256E-90TU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT28HC256E-90TU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28HC256E-90TU you can contact the distributor directly for product support, shipping queries etc.
Is the AT28HC256E-90TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28HC256E-90TU have stock available?
There is no stock from authorised distributors for AT28HC256E-90TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28HC256E-90TU often in real-time on the comparison pages.
What if I can't find stock of AT28HC256E-90TU?
You can fill out our help required form which you can use to request a quote for AT28HC256E-90TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.