Status: | Active |
---|---|
Series: | AT28C64B |
RoHS: | Compliant |
Prices starting from US$4.61
8 Kbits x 8 (64 Kbit) |
5V ±10% Supply |
Parallel Interface |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
Data Sheets |
---|
AT28C64B 64K (8Kx8) Industrial Parallel EEPROM with Page Write and Software Data Protection |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 1.896 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
150NS, PLCC, IND TEMP, GREEN | Microchip Technology |
150Ns, Plcc, Ind Temp, Green 32 Plcc 11.5X14X3.37Mm T/R Rohs Compliant: Yes |Microchip AT28C64B-15JU-T | Newark Electronics |
AT28C64B Series 64 Kb (8K x 8) 5.5 V Surface Mount Parallel EEPROM - PLCC-32 | Future Electronics |
EEPROM Parallel 64Kbit 8K X 8 4.5V to 5.5V 32-Pin PLCC T/R | Avnet America |
EEPROM, 64KBIT, PARALLEL, LCC-32 | Farnell |
Where can I find additional details, specifications and documents for a AT28C64B-15JU-T?
Additional datasheets, footprints and schematics for AT28C64B-15JU-T are listed on our Part Details page. You can also find images and similar parts to AT28C64B-15JU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C64B-15JU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C64B-15JU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28C64B-15JU-T fall under?
The AT28C64B-15JU-T is listed under Semiconductors - ICs > Memory > EEPROM.
Can I view similar or alternative parts?
You can view similar parts to AT28C64B-15JU-T when available in the EEPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C64B-15JU-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C64B-15JU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C64B-15JU-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT28C64B-15JU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C64B-15JU-T often in real-time on the comparison pages.
What if I can't find stock of AT28C64B-15JU-T?
You can fill out our help required form which you can use to request a quote for AT28C64B-15JU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.