Status: | Active |
---|---|
Series: | AT28C64B |
RoHS: | Compliant |
8 Kbits x 8 (64 Kbit) |
5V ±10% Supply |
Parallel Interface |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 100 µA (Max) |
Hardware Protection |
Software Data Protect |
More than 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Density (Organization) | 64Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Data Sheets |
---|
AT28C64B 64K (8Kx8) Industrial Parallel EEPROM with Page Write and Software Data Protection |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 1.896 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
EEPROM Parallel 64K-bit 8K x 8 5V 32-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT28C64B-15JU-235?
Additional datasheets, footprints and schematics for AT28C64B-15JU-235 are listed on our Part Details page. You can also find images and similar parts to AT28C64B-15JU-235 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C64B-15JU-235 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C64B-15JU-235 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C64B-15JU-235 you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C64B-15JU-235 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C64B-15JU-235 have stock available?
Authorised distributors including Avnet America and Avnet Silica have stock available or on a lead time for AT28C64B-15JU-235.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C64B-15JU-235 often in real-time on the comparison pages.
What if I can't find stock of AT28C64B-15JU-235?
You can fill out our help required form which you can use to request a quote for AT28C64B-15JU-235 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.