Status: | Active |
---|---|
Series: | AT28C256 |
RoHS: | Compliant |
The Microchip AT28C256 is a high-performance 256Kbit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 150ns with power dissipation of 440mW. Deselected, CMOS standby current is less than 200μA. Accessed like static RAM for the read or write cycle without external components, it contains a 64-byte page register to allow writing of up to 64bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention, in Military version. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.
The AT28C256 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-88525xxxx. See the datasheet for exact MIL product availability.
32 Kbits x 8 (256 Kbit) |
5V ± 10% Supply |
Parallel Interface |
AT28C256E - High Endurance 100K Write Cycles Option |
AT28C256F - 3 ms Fast Write Option |
150ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Available in Green (Pb/Halide-free) Packaging |
Low Power Consumption |
Read / Write current 40 mA (Max) |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
Standby current TTL 2 mA (Max), CMOS 200 µA (Max) |
Write-Protection |
Hardware Protection |
Software Data Protect |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Military Temperature Range: -55°C to 125°C |
28-lead, 0.600" Wide, Plastic Dual Inline Package (PDIP) |
28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) |
28-lead, Plastic Thin Small Outline Package (TSOP) |
Available in SMD Dual marked (5962-88525xxxx) CERAMIC Hermetic Packaging |
28-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) |
28-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) |
32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 150/200/250ns |
Page Size (bytes) | 64 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
Industrial Grade 256-Kbit (32,768 x 8) Paged Parallel EEPROM |
AT28C256 Military Grade 256-Kbit (32,768 x 8) Paged Parallel EEPROM |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Miscellaneous |
---|
Standard Microcircuit Drawings Product Offering |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.1525 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, 256Kbit, -40 To 85Deg C | Newark Electronics |
256K (32K x 8)Paged ParallelEEPROM | Future Electronics |
EEPROM parallel | Avnet America |
150NS, SOIC, IND TEMP, GREEN | Microchip Technology |
EEPROM, 256KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT28C256-15SU-T?
Additional datasheets, footprints and schematics for AT28C256-15SU-T are listed on our Part Details page. You can also find images and similar parts to AT28C256-15SU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C256-15SU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C256-15SU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT28C256-15SU-T fall under?
The AT28C256-15SU-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT28C256-15SU-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C256-15SU-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C256-15SU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C256-15SU-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT28C256-15SU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C256-15SU-T often in real-time on the comparison pages.
What if I can't find stock of AT28C256-15SU-T?
You can fill out our help required form which you can use to request a quote for AT28C256-15SU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.