Status: | Active |
---|---|
Series: | AT28C010 |
RoHS: | Compliant |
The Microchip AT28C010 is a high-performance 1-megabit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 120ns with power dissipation of 220mW (440mW military). Deselected, CMOS standby current is less than 200µA (300µA military). Access like static RAM for the read or write cycle without external components; a 128byte page register to allow writing of up to 128bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 128 bytes of EEPROM enables device identification or tracking.
The AT28C010 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-382670xxMxx. See the separate MIL datasheet for exact availability.
Prices starting from US$45.35
128 Kbits x 8 (1 megabit) |
5V ± 10% Supply |
Parallel Interface |
120ns access time |
Self-Timed Erase and Write Cycles (10 ms max) |
Page Write and Byte Write |
Data Polling for end of write detection |
Low Power Consumption |
Read / Write current 40 mA (Max) |
Standby current TTL 2 mA (Max), CMOS 200 µA (Max) |
Write-Protection |
Hardware Data Protection |
Software Data Protection |
High-endurance Option 100,000 erase/write cycles |
Data retention > 10 years |
Temperature Ranges |
Standard Temperature Range: -40°C to 85°C |
Military Temperature Range: -55°C to 125°C |
Available in Green (Pb/Halide-free) Packaging |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
32-lead, Plastic Thin Small Outline Package (TSOP) |
Available in dual marked (5962-382670xxx) CERAMIC Hermetic Packaging |
32-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) |
32-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) |
32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC) |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 120 |
Read Access Speed (Par Flash) | 120/150ns |
Page Size (bytes) | 128 |
Write Protected | False |
Endurance | 10k Cycles |
Data Retention (Years) | 10 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (750) |
Data Sheets |
---|
AT28C010 Industrial Grade 1-Megabit (131,072 x 8) Paged Parallel EEPROM |
AT28C010 Military Grade 1-Megabit (131,072 x 8) Paged Parallel EEPROM |
Application Notes |
---|
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_0543 - EEPROM Data Protection |
AN_0545 - Programmer Support for Parallel EEPROMs |
AN_0544 - Software Chip Erase |
Supporting Collateral |
---|
Parallel EEPROM Die Products |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 1.896 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
120NS, PLCC, IND TEMP, GREEN | Microchip Technology |
120Ns, Plcc, Ind Temp, Green 32 Plcc 11.5X14X3.37Mm T/R Rohs Compliant: Yes |Microchip AT28C010-12JU-T | Newark Electronics |
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (11.43x13.97) | Future Electronics |
1Mb Parallel EEPROM 120ns 40mA 32-Pin PLCC T/R | Avnet America |
EEPROM, 1MBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT28C010-12JU-T?
Additional datasheets, footprints and schematics for AT28C010-12JU-T are listed on our Part Details page. You can also find images and similar parts to AT28C010-12JU-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT28C010-12JU-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT28C010-12JU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT28C010-12JU-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT28C010-12JU-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT28C010-12JU-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT28C010-12JU-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT28C010-12JU-T often in real-time on the comparison pages.
What if I can't find stock of AT28C010-12JU-T?
You can fill out our help required form which you can use to request a quote for AT28C010-12JU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.