Status: | Active |
---|---|
Series: | AT27LV256A |
RoHS: | Compliant |
256-Kbit (32-Kbit x 8) |
Dual voltage range operation |
Low voltage, 3.0V to 3.6V, or |
Standard power supply range, 5V +/-10% |
Low-power CMOS operation |
20 µA max standby (less than 1 µA, typical) for VCC = 3.6V |
29 mW max active at 5 MHz for VCC = 3.6V |
Parallel Interface |
90 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
JEDEC standard for LVTTL |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 256Kb |
---|---|
Operating Voltage Min. (V) | 3 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 90 ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (32) |
Data Sheets |
---|
AT27LV256A - Complete Datasheet |
Brochures |
---|
Atmel System Peripheral and Memory Products Brochure |
Product Selection Guide |
Overview - The Atmel 3-Volt EPROM Family |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.129 |
Shipping Weight (kg) | 2.333333 |
Lead Count | 32 |
Package Type | PLCC |
Package Width or Size | 11.5x14x3.37mm |
Soldering Composition | Matte Tin |
90NS, PLCC, IND TEMP, GREEN | Microchip Technology |
EPROM OTP 256K-Bit 32K x 8 90ns 32-Pin PLCC | Avnet America |
90Ns, Plcc, Ind Temp, Green Rohs Compliant: Yes |Microchip AT27LV256A-90JU | Newark Electronics |
256Kb (32K x 8) OTP EPROM 3V 90ns 32-lead PLCC | Future Electronics |
EPROM, 256KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT27LV256A-90JU?
Additional datasheets, footprints and schematics for AT27LV256A-90JU are listed on our Part Details page. You can also find images and similar parts to AT27LV256A-90JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27LV256A-90JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27LV256A-90JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27LV256A-90JU fall under?
The AT27LV256A-90JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT27LV256A-90JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27LV256A-90JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27LV256A-90JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27LV256A-90JU have stock available?
Authorised distributors including Microchip Technology, Avnet America, Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for AT27LV256A-90JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27LV256A-90JU often in real-time on the comparison pages.
What if I can't find stock of AT27LV256A-90JU?
You can fill out our help required form which you can use to request a quote for AT27LV256A-90JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.