AT27C512R-45PU Part Information
Details for AT27C512R-45PU by Microchip Technology
AT27C512R
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7100 |
25 | 2.6800 |
100 | 2.6300 |
Stock Information
Details
Part Downloads
Part Features
- 512-Kbit (64-Kbit x 8)
- Low-power CMOS operation
- Standard power supply range, 5V +/-10%
- 100 μA max standby
- 20 mA max active at 5 MHz
- Parallel Interface
- 45 ns access time
- High-reliability CMOS technology
- 2,000V ESD protection
- 200 mA latchup immunity
- Rapid programming algorithm – 100 μs/byte (typical)
- CMOS and TTL compatible inputs and outputs
- Integrated product identification code
- Industrial Temperature Range: -40°C to 85°C
- Available in Green (Pb/Halide-free) Packaging Only
- 32-lead, Plastic J-leaded Chip Carrier (PLCC)
- 28-lead, 0.600" wide, plastic, dual inline package (PDIP)
Part Specifications
Density (Organization) | 512Kb |
Operating Voltage Min. (V) | 5 |
Read Access Speed (Par Flash) | 45/70ns |
Organization | 64K x 8 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:512Kbit; EPROM Memory Configuration:64K x 8bit; No. of Pins:28Pins; Memory Case Style:DIP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT27C512R-45PU?
Additional datasheets, footprints and schematics for AT27C512R-45PU are listed in our Part Details tab. You can also find the AT27C512R-45PU image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C512R-45PU in the Pricing & Inventory tab next to part details. You can view AT27C512R-45PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C512R-45PU fall under?
The AT27C512R-45PU is listed under AT27C512R.
Can I view similar or alternative parts?
You can view similar parts to AT27C512R-45PU when available in the AT27C512R range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C512R-45PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C512R-45PU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT27C512R-45PU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT27C512R-45PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C512R-45PU often in real-time on the comparison pages.
What if I can't find stock of AT27C512R-45PU?
You can fill out our help required form which you can use to request a quote for AT27C512R-45PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.