AT27C2048-55JU-T Part Information

Details for AT27C2048-55JU-T by Microchip Technology

AT27C2048

Part Downloads

Part Features

  • 2-Mbit (128-Kbit x 16)
  • Low-power CMOS operation
  • Standard power supply range, 5V +/-10%
  • 100 μA max standby
  •  35 mA max active at 5 MHz
  • Parallel Interface
  • 55 ns access time
  • High-reliability CMOS technology
  • 2,000V ESD protection
  • 200 mA latchup immunity
  • Rapid programming algorithm – 50 μs/word (typical)
  • CMOS and TTL compatible inputs and outputs
  • Integrated product identification code
  • Industrial Temperature Range: -40°C to 85°C
  • Available in Green (Pb/Halide-free) Packaging Only 44-lead, Plastic J-leaded Chip Carrier (PLCC)

Part Specifications

Density (Organization) 2Mb
Operating Voltage Min. (V) 5
Read Access Speed (Par Flash) 55/90ns
Organization 128K x 16
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 55NS, PLCC, IND TEMP, GREEN 44 PLCC 16.6X16.6X4.4MM T/R ROHS COMPLIANT: YES | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT27C2048-55JU-T?

Additional datasheets, footprints and schematics for AT27C2048-55JU-T are listed in our Part Details tab. You can also find the AT27C2048-55JU-T image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT27C2048-55JU-T in the Pricing & Inventory tab next to part details. You can view AT27C2048-55JU-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT27C2048-55JU-T fall under?

The AT27C2048-55JU-T is listed under AT27C2048.

Can I view similar or alternative parts?

You can view similar parts to AT27C2048-55JU-T when available in the AT27C2048 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C2048-55JU-T you can contact the distributor directly for product support, shipping queries etc.

Is the AT27C2048-55JU-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT27C2048-55JU-T have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AT27C2048-55JU-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT27C2048-55JU-T often in real-time on the comparison pages.

What if I can't find stock of AT27C2048-55JU-T?

You can fill out our help required form which you can use to request a quote for AT27C2048-55JU-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AT27C2048-55JU-T

Loading...
Loading Results for AT27C2048-55JU-T
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us