Status: | Active |
---|---|
Series: | AT27C1024 |
RoHS: | Compliant |
Prices starting from US$3.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.17
|
254
in stock
|
Buy Now | |
Microchip Technology
from US$3.73
|
4,870
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
4,747
in stock
|
Buy Now | |
CoreStaff
from US$5.30
|
160
in stock
|
Buy Now | |
element14
from US$5.01
|
113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.46
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$4.35
|
38
in stock
|
Buy Now | |
Farnell
from US$5.12
|
38
in stock
|
Buy Now | |
Distrelec
from US$4.05
|
35
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
Future Electronics
from US$3.97
|
-
|
Buy Now | |
Avnet America
from US$4.52
|
-
|
Buy Now | |
RS Americas
from US$4.02
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1-Mbit (64-Kbit x 16) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
30 mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 50 µs/word (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
44-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
AT27C1024 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
70NS, PDIP, IND TEMP, GREEN | Microchip Technology |
OTP EPROM 1M (64K X 16), 5V, 40DIP | RS |
IC: EPROM memory | Transfer Multisort Elektronik |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
ONE TIME PROGRAMMABLE (OTP) EPROM IC | Farnell |
Microchip OTP EPROM Parallel 1MB 5MHz 70ns DIP 1MB 70ns DIP | Distrelec |
EPROM OTP 1M-Bit 64K x 16 70ns 40-Pin PDIP | EBV Elektronik |
AT27C1024 Series 1 Mb (64 K x 16) One-time Programmable Read-only Memory-PDIP-40 | Future Electronics |
AT27C1024-70PU, OTP EPROM Memory 1Mbit 64Kx16 bit 70ns 4.5 to 5.5 V 40-Pin PDIP | Microchip Technology Inc. AT27C1024-70PU | RS Americas |
Where can I find additional details, specifications and documents for a AT27C1024-70PU?
Additional datasheets, footprints and schematics for AT27C1024-70PU are listed on our Part Details page. You can also find images and similar parts to AT27C1024-70PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C1024-70PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C1024-70PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C1024-70PU fall under?
The AT27C1024-70PU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27C1024-70PU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C1024-70PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C1024-70PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C1024-70PU have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, CoreStaff and element14 have stock available or on a lead time for AT27C1024-70PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C1024-70PU often in real-time on the comparison pages.
What if I can't find stock of AT27C1024-70PU?
You can fill out our help required form which you can use to request a quote for AT27C1024-70PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.