Status: | Active |
---|---|
Series: | AT27C1024 |
RoHS: | Compliant |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.95
|
1,206
in stock
|
Buy Now | |
Chip One Stop
from US$3.60
|
4,671
in stock
|
Buy Now | |
Distrelec
from US$3.98
|
184
in stock
|
Buy Now | |
element14
from US$4.35
|
182
in stock
|
Buy Now | |
Farnell
from US$3.97
|
182
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.14
|
102
in stock
|
Buy Now | |
Micros
from US$4.29
|
27
in stock
|
Buy Now | |
Microchip Technology
from US$3.55
|
16
in stock
|
Buy Now | |
Newark Electronics
-
|
182
in stock
|
Buy Now | |
Future Electronics
from US$3.86
|
-
|
Buy Now | |
Avnet America
from US$3.96
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1-Mbit (64-Kbit x 16) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
30 mA max active at 5 MHz |
Parallel Interface |
45 ns access time |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 50 µs/word (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
44-lead, Plastic J-leaded Chip Carrier (PLCC) |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT27C1024 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
OTP EPROM 1M (64K X 16) 70NS 44PLCC | RS |
Microchip OTP EPROM Parallel 1MB 5MHz 70ns PLCC 1MB 70ns PLCC | Distrelec |
OTP EPROM, 1M (64KX16), 5V, 44PLCC | element14 |
IC: EPROM memory | Transfer Multisort Elektronik |
OTP EPROM, 1Mbit (64k x 16bit), 70ns, 5V, -40÷85°C | Micros |
70NS, PLCC, IND TEMP, GREEN | Microchip Technology |
Otp Eprom, 1M (64Kx16), 5V, 44Plcc | Newark Electronics |
1 Mb EPROM PLCC package - I temp | Future Electronics |
EPROM OTP 1M-Bit 64K x 16 70ns 44-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a AT27C1024-70JU?
Additional datasheets, footprints and schematics for AT27C1024-70JU are listed on our Part Details page. You can also find images and similar parts to AT27C1024-70JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C1024-70JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C1024-70JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C1024-70JU fall under?
The AT27C1024-70JU is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to AT27C1024-70JU when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C1024-70JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C1024-70JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C1024-70JU have stock available?
Authorised distributors including Chip One Stop, RS, Distrelec, element14 and Farnell have stock available or on a lead time for AT27C1024-70JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C1024-70JU often in real-time on the comparison pages.
What if I can't find stock of AT27C1024-70JU?
You can fill out our help required form which you can use to request a quote for AT27C1024-70JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.