Status: | Active |
---|---|
Series: | AT27C020 |
RoHS: | Compliant |
The Microchip AT27C020 is a low-power, high-performance, 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA and standby mode supply current is typically less than 10 μA. Any byte can be accessed in less than 55 ns, thus eliminating the need for speed-reducing WAIT states on high performance microprocessor systems.
Prices starting from US$4.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.43
|
594
in stock
|
Buy Now | |
Microchip Technology
from US$4.52
|
5,719
in stock
|
Buy Now | |
Chip One Stop
from US$4.53
|
3,264
in stock
|
Buy Now | |
element14
from US$5.24
|
1,828
in stock
|
Buy Now | |
Farnell
from US$5.02
|
1,712
in stock
|
Buy Now | |
Newark Electronics
from US$5.24
|
316
in stock
|
Buy Now | |
Distrelec
from US$5.54
|
189
in stock
|
Buy Now | |
CoreStaff
from US$6.38
|
132
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.37
|
88
in stock
|
Buy Now | |
Avnet Silica
-
|
108
in stock
|
Buy Now | |
EBV Elektronik
-
|
24
in stock
|
Buy Now | |
Future Electronics
from US$4.68
|
-
|
Buy Now | |
Avnet America
from US$5.45
|
-
|
Buy Now |
2-Mbit (256-Kbit x 8) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
25 mA max active at 5 MHz |
Parallel Interface |
55 ns access time |
Pin compatible with Microchip AT27C010 |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
32-lead, 0.600" wide, plastic, dual inline package (PDIP) |
Density (Organization) | 2Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55/90ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (12) |
Data Sheets |
---|
AT27C020 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.2276 |
Shipping Weight (kg) | 6.363636 |
Lead Count | 32 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
90NS, PDIP, IND TEMP, GREEN | Microchip Technology |
IC, EPROM 2M (256K x 8) 4.5-5.5V | element14 |
EPROM 2M (256K X 8) 4.5-5.5V, 27C020 | Farnell |
OTP EPROM 2M (256K X 8), 5V, 32DIP | RS |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
Microchip OTP EPROM Parallel 2MB 90ns PDIP 2MB 90ns PDIP | Distrelec |
IC: EPROM memory | Transfer Multisort Elektronik |
EPROM OTP 2M-Bit 256K x 8 90ns 32-Pin PDIP | Avnet Silica |
AT27C020 Series 2 Mb (256K x 8) One-Time Programmable Read-Only Memory-DIP-32 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 2Mbit |
---|---|
EPROM Memory Configuration | 256K x 8bit |
No. of Pins | 32Pins |
Memory Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a AT27C020-90PU?
Additional datasheets, footprints and schematics for AT27C020-90PU are listed on our Part Details page. You can also find images and similar parts to AT27C020-90PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C020-90PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C020-90PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C020-90PU fall under?
The AT27C020-90PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT27C020-90PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C020-90PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C020-90PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C020-90PU have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, element14, Farnell and RS have stock available or on a lead time for AT27C020-90PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C020-90PU often in real-time on the comparison pages.
What if I can't find stock of AT27C020-90PU?
You can fill out our help required form which you can use to request a quote for AT27C020-90PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.