Status: | Active |
---|---|
Series: | AT27C020 |
RoHS: | Compliant |
The Microchip AT27C020 is a low-power, high-performance, 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single 5V power supply, in normal read mode operation typical power consumption is only 8 mA and standby mode supply current is typically less than 10 μA. Any byte can be accessed in less than 55 ns, thus eliminating the need for speed-reducing WAIT states on high performance microprocessor systems.
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.22
|
734
in stock
|
Buy Now | |
Microchip Technology
from US$4.57
|
3,240
in stock
|
Buy Now | |
Chip One Stop
from US$4.60
|
1,872
in stock
|
Buy Now | |
Schukat Electronic
from US$6.49
|
360
in stock
|
Buy Now | |
Distrelec
from US$6.11
|
140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.27
|
106
in stock
|
Buy Now | |
Newark Electronics
from US$5.22
|
92
in stock
|
Buy Now | |
Avnet America
from US$5.52
|
92
in stock
|
Buy Now | |
EBV Elektronik
-
|
12
in stock
|
Buy Now | |
Future Electronics
from US$4.89
|
-
|
Buy Now | |
element14
from US$5.59
|
-
|
Buy Now | |
Farnell
from US$5.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2-Mbit (256-Kbit x 8) |
Low-power CMOS operation |
Standard power supply range, 5V +/-10% |
100 µA max standby |
25 mA max active at 5 MHz |
Parallel Interface |
55 ns access time |
Pin compatible with Microchip AT27C010 |
High-reliability CMOS technology |
2,000V ESD protection |
200 mA latchup immunity |
Rapid programming algorithm – 100 µs/byte (typical) |
CMOS and TTL compatible inputs and outputs |
Integrated product identification code |
Industrial Temperature Range: -40°C to 85°C |
Available in Green (Pb/Halide-free) Packaging Only |
32-lead, Plastic J-leaded Chip Carrier (PLCC) |
32-lead, 0.600" wide, plastic, dual inline package (PDIP) |
Density (Organization) | 2Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 55/90ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (12) |
Data Sheets |
---|
AT27C020 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.2276 |
Shipping Weight (kg) | 6.363636 |
Lead Count | 32 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
55NS, PDIP, IND TEMP, GREEN | Microchip Technology |
OTP EPROM 2M (256K X 8), 5V, 32DIP | RS |
OTP-ROM 5V 256kx8 55ns DIP32 | Schukat Electronic |
Microchip OTP EPROM Parallel 2MB 55ns PDIP 2MB 55ns PDIP | Distrelec |
IC: EPROM memory | Transfer Multisort Elektronik |
55Ns, Pdip, Ind Temp, Green Rohs Compliant: Yes |Microchip AT27C020-55PU | Newark Electronics |
EPROM OTP 2M-Bit 256K x 8 55ns 32-Pin PDIP | Avnet America |
AT27C020 Series 2 Mb (256K x 8) One-Time Programmable Read-only Memory -DIP-32 | Future Electronics |
ONE TIME PROGRAMMABLE (OTP) EPROM IC | element14 |
Where can I find additional details, specifications and documents for a AT27C020-55PU?
Additional datasheets, footprints and schematics for AT27C020-55PU are listed on our Part Details page. You can also find images and similar parts to AT27C020-55PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C020-55PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C020-55PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C020-55PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C020-55PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C020-55PU have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Schukat Electronic and Distrelec have stock available or on a lead time for AT27C020-55PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C020-55PU often in real-time on the comparison pages.
What if I can't find stock of AT27C020-55PU?
You can fill out our help required form which you can use to request a quote for AT27C020-55PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.