AT27C020-55JU Part Information
Details for AT27C020-55JU by Microchip Technology
AT27C020
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.9300 |
25 | 3.9000 |
100 | 3.8200 |
Stock Information
Details
Part Downloads
Part Features
- 2-Mbit (256-Kbit x 8)
- Low-power CMOS operation
- Standard power supply range, 5V +/-10%
- 100 μA max standby
- 25 mA max active at 5 MHz
- Parallel Interface
- 55 ns access time
- Pin compatible with Microchip AT27C010
- High-reliability CMOS technology
- 2,000V ESD protection
- 200 mA latchup immunity
- Rapid programming algorithm – 100 μs/byte (typical)
- CMOS and TTL compatible inputs and outputs
- Integrated product identification code
- Industrial Temperature Range: -40°C to 85°C
- Available in Green (Pb/Halide-free) Packaging Only
- 32-lead, Plastic J-leaded Chip Carrier (PLCC)
- 32-lead, 0.600" wide, plastic, dual inline package (PDIP)
Part Specifications
Density (Organization) | 2Mb |
Operating Voltage Min. (V) | 5 |
Read Access Speed (Par Flash) | 55/90ns |
Organization | 256K x 8 |
Temperature Range | -40C to +85C |
Alternative Part Descriptions
- OTP ROM, 256KX8, 55NS, CMOS, PQCC32 ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT27C020-55JU?
Additional datasheets, footprints and schematics for AT27C020-55JU are listed in our Part Details tab. You can also find the AT27C020-55JU image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C020-55JU in the Pricing & Inventory tab next to part details. You can view AT27C020-55JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C020-55JU fall under?
The AT27C020-55JU is listed under AT27C020.
Can I view similar or alternative parts?
You can view similar parts to AT27C020-55JU when available in the AT27C020 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C020-55JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C020-55JU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT27C020-55JU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT27C020-55JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C020-55JU often in real-time on the comparison pages.
What if I can't find stock of AT27C020-55JU?
You can fill out our help required form which you can use to request a quote for AT27C020-55JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.