Status: | Active |
---|---|
Series: | AT27C010 |
RoHS: | Compliant |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
5,332
in stock
|
Buy Now | |
element14
from US$4.65
|
5,646
in stock
|
Buy Now | |
Farnell
from US$4.30
|
5,496
in stock
|
Buy Now | |
Future Electronics
from US$4.01
|
2,313
in stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
647
in stock
|
Buy Now | |
Schukat Electronic
from US$5.70
|
428
in stock
|
Buy Now | |
Chip One Stop
from US$3.82
|
155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
35
in stock
|
Buy Now | |
Microchip Technology
from US$3.81
|
6
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
Distrelec
from US$5.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Density (Organization) | 1Mb |
---|---|
Operating Voltage Min. (V) | 4.5 |
Oper Voltage Max (V) | 5.5 |
Read Access Speed (Par Flash) | 45/70ns |
Page Size (bytes) | 1 |
Write Protected | False |
Data Retention (Years) | 20 |
Battery Backup | False |
Pins | Packaging | 32 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (12) |
Data Sheets |
---|
AT27C010 Data Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 5.2276 |
Shipping Weight (kg) | 6.363636 |
Lead Count | 32 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
EPROM, OTP, 1MBIT, PDIP-32 | element14 |
EPROM OTP 1M-bit 128Kx8 70ns 32-Pin PDIP | RS |
AT27C010 Series 1 M-bit (128 K x 8) 5 V 70 ns OTP EPROM - PDIP-32 | Future Electronics |
One Time Programmable (Otp) Eprom Ic | Newark Electronics |
OTP-ROM 5V 128kx8 70ns DIP32 | Schukat Electronic |
IC: EPROM memory | Transfer Multisort Elektronik |
70NS, PDIP, IND TEMP, GREEN | Microchip Technology |
EPROM OTP 1M-Bit 128K x 8 70ns 32-Pin PDIP | Avnet America |
Microchip OTP EPROM Parallel 1MB 70ns PDIP 1MB 70ns PDIP | Distrelec |
Where can I find additional details, specifications and documents for a AT27C010-70PU?
Additional datasheets, footprints and schematics for AT27C010-70PU are listed on our Part Details page. You can also find images and similar parts to AT27C010-70PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT27C010-70PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT27C010-70PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT27C010-70PU fall under?
The AT27C010-70PU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT27C010-70PU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT27C010-70PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT27C010-70PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT27C010-70PU have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Newark Electronics have stock available or on a lead time for AT27C010-70PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT27C010-70PU often in real-time on the comparison pages.
What if I can't find stock of AT27C010-70PU?
You can fill out our help required form which you can use to request a quote for AT27C010-70PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.