AT25M02-SSHM-T Part Information

Details for AT25M02-SSHM-T by Microchip Technology

AT25M02

Part Description

The Microchip AT25M02 is a 2 Mb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 256K x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

Part Downloads

distributor space

Part Features

  • 256K x 8-bit (2 Mbit)
  • Serial Peripheral Interface (SPI) Compatible
  • Supports SPI modes 0 and 3
  • Up to 5 MHz clock frequency
  • Self-Timed Erase and Write Cycles (10 ms max.)
  • Low Power Consumption
  • Read current: 1 mA (Max) at 5 MHz
  • Write current: 2 mA (Max) at 1.8V
  • Standby current: 1μA (Max) at 1.8V
  • Block Write Protection: Protect 1/4, 1/2 or Entire Array
  • More than 1 million erase/write cycles
  • Data retention 100 years
  • Temperature Ranges Available
  • Industrial: -40°C to 85°C
  • Factory Programming Available
  • Available in standard package 8-lead SOIC, and advanced packages including 8-ball wLCSP and Die in wafer form

Part Specifications

Bus Modes SPI
Density (Organization) 2 Mbit
Endurance 1,000,000
Max. Clock Freq. 5 MHz
Max. Stand By Current (µA) 3
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Page Size (bytes) 256
Write Protected True
Write Speed (ms) 10
Write Protect Scheme Quarter, Half, Whole Array
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 1.7-5.5V, 5MHZ, IND TMP, 8-SOIC-N, 8 SOIC 3.90MM(.150IN) T/R ROHS COMPLIANT: YES | Newark Electronics
  • 1.7-5.5V<,5MHz, Ind-Temp 8-SOIC-N | Future Electronics

Viewing Distributors for AT25M02-SSHM-T

Loading...
Loading Results for AT25M02-SSHM-T