AT25DL161-SSHN-B Adesto Technologies Parts by Adesto Technologies

FLASH MEMORY 16MBIT -40 TO 85DEG C

Status: Unknown
Series: 3.6V Serial NOR Standard Flash Memories
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
8,723
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.27
8,723
in stock
Buy Now
Logo for element14
element14
from US$1.19
8,723
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Flash Memory Type Serial NOR
Memory Size 16Mbit
Flash Memory Configuration -
IC Interface Type SPI
Memory Case Style WSOIC
No. of Pins 8Pins
Clock Frequency 100MHz
Access Time -
Supply Voltage Min 1.65V
Supply Voltage Max 1.95V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 3.6V Serial NOR Standard Flash Memories
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT25DL161-SSHN-B?

Additional datasheets, footprints and schematics for AT25DL161-SSHN-B are listed on our Part Details page. You can also find images and similar parts to AT25DL161-SSHN-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT25DL161-SSHN-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25DL161-SSHN-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT25DL161-SSHN-B fall under?

The AT25DL161-SSHN-B is listed under Adesto Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to AT25DL161-SSHN-B when available in the Adesto Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT25DL161-SSHN-B you can contact the distributor directly for product support, shipping queries etc.

Is the AT25DL161-SSHN-B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT25DL161-SSHN-B have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for AT25DL161-SSHN-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT25DL161-SSHN-B often in real-time on the comparison pages.

What if I can't find stock of AT25DL161-SSHN-B?

You can fill out our help required form which you can use to request a quote for AT25DL161-SSHN-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay