AT25DF321A-SH-B Memory by Adesto Technologies

FLASH MEMORY, 32MBIT, -40 TO 85DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for Farnell
Farnell
from US$0.87
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.14
80
in stock
Buy Now
Logo for Micros
Micros
from US$2.34
50
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
630
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.62
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Flash Memory Type Serial NOR
Memory Size 32Mbit
IC Interface Type SPI
Memory Case Style WSOIC
No. of Pins 8Pins
Clock Frequency 100MHz
RoHS Compliant Yes

Alternative Descriptions

Serial FLASH, Block Erase, SPI Interface, 32Mbit, 100MHz, 2.7÷3.6V, -40÷85°C | Micros


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT25DF321A-SH-B?

Additional datasheets, footprints and schematics for AT25DF321A-SH-B are listed on our Part Details page. You can also find images and similar parts to AT25DF321A-SH-B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT25DF321A-SH-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25DF321A-SH-B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT25DF321A-SH-B fall under?

The AT25DF321A-SH-B is listed under Semiconductors - ICs > Memory > FLASH.

Can I view similar or alternative parts?

You can view similar parts to AT25DF321A-SH-B when available in the FLASH range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT25DF321A-SH-B you can contact the distributor directly for product support, shipping queries etc.

Is the AT25DF321A-SH-B RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for AT25DF321A-SH-B have stock available?

Authorised distributors including Transfer Multisort Elektronik, Micros, Avnet Silica, Avnet Asia and Farnell have stock available or on a lead time for AT25DF321A-SH-B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT25DF321A-SH-B often in real-time on the comparison pages.

What if I can't find stock of AT25DF321A-SH-B?

You can fill out our help required form which you can use to request a quote for AT25DF321A-SH-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay