Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Flash Memory Type | Serial NOR |
---|---|
Memory Size | 4Mbit |
IC Interface Type | Serial, SPI |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Clock Frequency | 70MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a AT25DF041A-SSH-T?
Additional datasheets, footprints and schematics for AT25DF041A-SSH-T are listed on our Part Details page. You can also find images and similar parts to AT25DF041A-SSH-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25DF041A-SSH-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25DF041A-SSH-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT25DF041A-SSH-T fall under?
The AT25DF041A-SSH-T is listed under Semiconductors - ICs > Memory > FLASH.
Can I view similar or alternative parts?
You can view similar parts to AT25DF041A-SSH-T when available in the FLASH range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25DF041A-SSH-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT25DF041A-SSH-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT25DF041A-SSH-T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT25DF041A-SSH-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25DF041A-SSH-T often in real-time on the comparison pages.
What if I can't find stock of AT25DF041A-SSH-T?
You can fill out our help required form which you can use to request a quote for AT25DF041A-SSH-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.