Status: | Active |
---|---|
Series: | AT25128B |
RoHS: | Compliant |
Prices starting from US$0.67
16,384 x 8-bit (128 Kbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 7 mA (Max) at 10 MHz |
Write current: 7 mA (Max) at 10 MHz |
Standby current: 3 µA (Max) at 1.8V, 5 µA (Max) at 5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention 100 years |
Temperature Ranges Available |
Automotive Grade 1: -40°C to 125°C |
Automotive Grade 2: -40°C to 105°C |
Automotive Grade 3 / Industrial: -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA |
Density (Organization) | 128 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 64 |
Write Protected | True |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT25128B/AT25256B SPI Serial EEPROM - Complete Datasheet |
AT25128B/256B Automotive - Complete Datasheet |
Board Design Files |
---|
IBIS Model - AT25128B Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
1.8-5.5V, 20MHz, Ind Temp, 8-UDFN | Microchip Technology |
Eeprom, 128Kbit, -40 To 85Deg C | Newark Electronics |
SPI EEPROM 128KBIT DFN | Future Electronics |
EEPROM Serial-SPI 128K-bit 16K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R | Avnet America |
EEPROM, 128KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT25128B-MAHL-T?
Additional datasheets, footprints and schematics for AT25128B-MAHL-T are listed on our Part Details page. You can also find images and similar parts to AT25128B-MAHL-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25128B-MAHL-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25128B-MAHL-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25128B-MAHL-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT25128B-MAHL-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT25128B-MAHL-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT25128B-MAHL-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25128B-MAHL-T often in real-time on the comparison pages.
What if I can't find stock of AT25128B-MAHL-T?
You can fill out our help required form which you can use to request a quote for AT25128B-MAHL-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.