AT25080B-MAHL-E by Microchip Technology

8Kb SPI Serial EEPROM

Status: Active
Series: AT25080B
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT25080B is a 8Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 1024 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential. Software write protection allows the user to protect ¼, ½, or the entire memory array. A hardware write protect pin is also provided, which additionally protects against inadvertent writes to the status register. The EEPROM is available in a variety of space-saving packaging options.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.35
15,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

1024 x 8-bit (8 Kbit)
Supports SPI modes 0 and 3
Up to 20 MHz clock frequency
Self-Timed Erase and Write Cycles (5 ms max.)
Read current: 6 mA (Max) at 5 MHz
Write current: 6 mA (Max) at 5 MHz
Standby current: 6 µA (Max) at 1.8V, 10 µA (Max) at 5 V
Block Write Protection: Protect 1/4, 1/2 or Entire Array
More than 1 million erase/write cycles
Data retention 100 years
Automotive Grade 1: -40°C to 125°C
Automotive Grade 2: -40°C to 105°C
Automotive Grade 3 / Industrial: -40°C to 85°C
Automotive AECQ-100 Qualified1
Factory Programming Available
Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, 8-ball VFBGA and 8-ball wLCSP

Specifications

Density (Organization) 8 Kbit
Operating Voltage Min. (V) 1.8
Oper Voltage Max (V) 5.5
Max. Clock Freq. 20 MHz
Page Size (bytes) 32
Write Protected False
Write Protect Scheme Quarter, Half, Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Bus Modes SPI
Battery Backup False
Pins | Packaging 8 | UDFN
Temp Range -40C to +85C
Packing Media Tape and reel (15000)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0096
Shipping Weight (kg) 0.084
Lead Count 8
Package Type UDFN
Package Width or Size 2x3x0.6mm
Soldering Composition NiPdAu

Alternative Descriptions

1.8-5.5V, 20MHz, Ind Tmp, 8-UDFN | Microchip Technology
1.8-5.5V, 20Mhz, Ind Tmp, 8-Udfn 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip AT25080B-MAHL-E | Newark Electronics
MCCAT25080B-MAHL-E | Avnet America
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT25080B-MAHL-E?

Additional datasheets, footprints and schematics for AT25080B-MAHL-E are listed on our Part Details page. You can also find images and similar parts to AT25080B-MAHL-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT25080B-MAHL-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25080B-MAHL-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT25080B-MAHL-E you can contact the distributor directly for product support, shipping queries etc.

Is the AT25080B-MAHL-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT25080B-MAHL-E have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for AT25080B-MAHL-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT25080B-MAHL-E often in real-time on the comparison pages.

What if I can't find stock of AT25080B-MAHL-E?

You can fill out our help required form which you can use to request a quote for AT25080B-MAHL-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay