Status: | Active |
---|---|
Series: | AT25010B |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.24
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,330
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
1,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
405
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
128 x 8-bit (1 Kbit) |
Supports SPI modes 0 and 3 |
Up to 20 MHz clock frequency |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current: 5mA (Max) at 5 MHz |
Write current: 5 mA (Max) at 5 MHz |
Standby current: 3.5 uA (Max) at 5 V |
Block Write Protection: Protect 1/4, 1/2 or Entire Array |
More than 1 million erase/write cycles |
Data retention 100 years |
Automotive Grade 1: -40°C to 125°C |
Automotive Grade 2: -40°C to 105°C |
Automotive Grade 3 / Industrial: -40°C to 85°C |
Automotive AECQ-100 Qualified1 |
Factory Programming Available |
Available in standard packages including 8-lead SOIC, and advanced packages including 8-lead TSSOP, 8-lead 2x3 DFN, and 8-ball VFBGA |
Density (Organization) | 1 Kbit |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 20 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Quarter, Half, Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Bus Modes | SPI |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
AT25010B/AT25020B/AT25040B SPI Automotive Temperature Serial EEPROM Data Sheet |
AT25010B/AT25020B/AT25040B - Complete Datasheet |
Board Design Files |
---|
IBIS Model - AT25010B Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0358 |
Shipping Weight (kg) | 0.19 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | NiPdAu |
1.8-5.5V, 20MHz, Ind Temp, 8-TSSOP | Microchip Technology |
1.8-5.5V, 20Mhz, Ind Temp, 8-Tssop Rohs Compliant: Yes |Microchip AT25010B-XHL-B | Newark Electronics |
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V 8-Pin TSSOP Bulk | Avnet America |
IC: EEPROM memory | Transfer Multisort Elektronik |
SPI EEPROM 1kbit TSOP | Future Electronics |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT25010B-XHL-B?
Additional datasheets, footprints and schematics for AT25010B-XHL-B are listed on our Part Details page. You can also find images and similar parts to AT25010B-XHL-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT25010B-XHL-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT25010B-XHL-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT25010B-XHL-B fall under?
The AT25010B-XHL-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT25010B-XHL-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT25010B-XHL-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT25010B-XHL-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT25010B-XHL-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for AT25010B-XHL-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT25010B-XHL-B often in real-time on the comparison pages.
What if I can't find stock of AT25010B-XHL-B?
You can fill out our help required form which you can use to request a quote for AT25010B-XHL-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.