Status: | Active |
---|---|
Series: | AT24MAC602 |
RoHS: | Compliant |
Prices starting from US$0.31
Density (Organization) | 2K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 5 | TSOT |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Board Design Files |
---|
IBIS Model - AT24MAC602 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0119 |
Shipping Weight (kg) | 0.1992 |
Lead Count | 5 |
Package Type | TSOT |
Package Width or Size | 1.6x2.9x1.1mm |
Soldering Composition | Matte Tin |
1.7-5.5V, 1MHz, Ind Temp, 5-SOT23 | Microchip Technology |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
AT24MAC602 Series 2 Kb (256 x 8) 1.7 V 1 MHz I2C Serial EEPROM - SOT-23-5 | Future Electronics |
2-Kbit Serial EEPROM | Avnet America |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24MAC602-STUM-T?
Additional datasheets, footprints and schematics for AT24MAC602-STUM-T are listed on our Part Details page. You can also find images and similar parts to AT24MAC602-STUM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24MAC602-STUM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24MAC602-STUM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24MAC602-STUM-T fall under?
The AT24MAC602-STUM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24MAC602-STUM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24MAC602-STUM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24MAC602-STUM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24MAC602-STUM-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT24MAC602-STUM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24MAC602-STUM-T often in real-time on the comparison pages.
What if I can't find stock of AT24MAC602-STUM-T?
You can fill out our help required form which you can use to request a quote for AT24MAC602-STUM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.