AT24HC02C-SSHM-T More Semiconductors - ICs by Microchip Technology

2Kb I2C compatible 2-wire Serial EEPROM with Half-array Write Protection

Status: Active
Series: AT24HC02C
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT24HC02C is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 5.5V.

The AT24HC02C features half-array write protection. For full array write protection, see the AT24C02C.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.19
19,180
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.22
8,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

256 x 8 (2 Kbit)
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility
Supports up to 8 devices on the bus
Self-Timed Erase and Write Cycles (5 ms max.)
Read current 0.4 mA (Typ), 1 mA (Max)
Write current 2 mA (Typ), 3 mA (Max)
Standby current 6 uA (Max)
Half-Array Hardware Write-Protect Pin
More than 1 million erase/write cycles
Data retention > 100 years
Factory Programming Available
Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP

Specifications

Density (Organization) 2K bits
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 8
Write Protected False
Write Protect Scheme Upper Half
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | SOIC
Temp Range -40C to +85C
Packing Media Tape and reel (4000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.078
Shipping Weight (kg) 0.230303
Lead Count 8
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N | Microchip Technology
AT24HC02C Series 2 Kb (256 x 8) I2C-Compatible (2-wire) Serial EEPROM - SOIC-8 | Future Electronics
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin SOIC T/R | Avnet America
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT24HC02C-SSHM-T?

Additional datasheets, footprints and schematics for AT24HC02C-SSHM-T are listed on our Part Details page. You can also find images and similar parts to AT24HC02C-SSHM-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT24HC02C-SSHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24HC02C-SSHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT24HC02C-SSHM-T fall under?

The AT24HC02C-SSHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to AT24HC02C-SSHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT24HC02C-SSHM-T you can contact the distributor directly for product support, shipping queries etc.

Is the AT24HC02C-SSHM-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT24HC02C-SSHM-T have stock available?

Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AT24HC02C-SSHM-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT24HC02C-SSHM-T often in real-time on the comparison pages.

What if I can't find stock of AT24HC02C-SSHM-T?

You can fill out our help required form which you can use to request a quote for AT24HC02C-SSHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay