Status: | Active |
---|---|
Series: | AT24CSW080 |
RoHS: | Compliant |
1024 x 8 (8 Kbit) |
400 kHz and 1 MHz clock compatibility |
Factory set hardware slave address |
Five configuration options |
Protection settings can be made permanent |
Factory programmed 128-bit unique serial number |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.15 mA (Typ), 0.5 mA (Max) |
Write current 0.2 mA (Typ), 1 mA (Max) |
Standby current 0.1 uA (Typ), 0.8 uA (Max) |
More than 1 million erase/write cycles |
Data retention > 100 years |
Available in a 4-ball Ultra-thin WLCSP package |
Density (Organization) | 8k bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Software Configurable |
Endurance | 1e+006 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 4 | WLCSP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24CSW080 |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e1 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 3.0E-4 |
Shipping Weight (kg) | 0.26 |
Lead Count | 4 |
Package Type | WLCSP |
Package Width or Size | 0.658x0.646x0.33mm |
Soldering Composition | SAC405 |
1.7-3.6V, 1Mhz, Ind Tmp, 4-Wlcsp 4 Wlcsp 0.658X0.646X0.33Mm T/R Rohs Compliant: Yes |Microchip AT24CSW080-UUM0B-T | Newark Electronics |
1.7-3.6V 1MHZ IND TMP 4-WLCSP | Avnet America |
1.7-3.6V, 1MHz, Ind Tmp, 4-WLCSP | Microchip Technology |
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24CSW080-UUM0B-T?
Additional datasheets, footprints and schematics for AT24CSW080-UUM0B-T are listed on our Part Details page. You can also find images and similar parts to AT24CSW080-UUM0B-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24CSW080-UUM0B-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24CSW080-UUM0B-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24CSW080-UUM0B-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24CSW080-UUM0B-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24CSW080-UUM0B-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT24CSW080-UUM0B-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24CSW080-UUM0B-T often in real-time on the comparison pages.
What if I can't find stock of AT24CSW080-UUM0B-T?
You can fill out our help required form which you can use to request a quote for AT24CSW080-UUM0B-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.