Status: | Active |
---|---|
Series: | AT24CS08 |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
11,155
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,155
in stock
|
Buy Now | |
element14
from US$0.35
|
11,155
in stock
|
Buy Now | |
Microchip Technology
from US$0.23
|
3,436
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1024 x 8 (8 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Supports up to 2 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1.0 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, and 5-lead SOT23 |
Density (Organization) | 8K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
Data Sheets |
---|
AT24CS04/08 - Complete Datasheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24CS08 |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel CS and MAC Series Serial EEPROM Products Brochure |
Supporting Collateral |
---|
Easy Integration of MAC/EUI Addresses into New Network Connected Designs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Eeprom, 8Kbit, I2C, 1Mhz, Soic-8 | Newark Electronics |
EEPROM, 8KBIT, I2C, 1MHZ, SOIC-8 | element14 |
1.7-5.5V, 1MHz, Ind Temp, 8-SOIC-N | Microchip Technology |
AT24CS08 Series 8 Kbit (1 K x 8) 2.5 V Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT24CS08-SSHM-T?
Additional datasheets, footprints and schematics for AT24CS08-SSHM-T are listed on our Part Details page. You can also find images and similar parts to AT24CS08-SSHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24CS08-SSHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24CS08-SSHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24CS08-SSHM-T fall under?
The AT24CS08-SSHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24CS08-SSHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24CS08-SSHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24CS08-SSHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24CS08-SSHM-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for AT24CS08-SSHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24CS08-SSHM-T often in real-time on the comparison pages.
What if I can't find stock of AT24CS08-SSHM-T?
You can fill out our help required form which you can use to request a quote for AT24CS08-SSHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.