AT24CM01-XHM-T More Semiconductors - ICs by Microchip Technology

1Mb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: AT24CM01
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT24CM01 is a 1Mb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 128K x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.65
5,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.50
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.70
5,000
in stock
Buy Now
Logo for element14
element14
from US$1.67
5,000
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$2.15
5,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.76
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.30
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

128K x 8 (1 Mbit)
400 kHz and 1 MHz clock compatibility
Self-Timed Erase and Write Cycles (5 ms max.)
Read current 2 mA (Max)
Write current 3 mA (Max)
Standby current 6 uA (Max)
Hardware Write-Protect Pin
More than 1 million erase/write cycles
Data retention > 40 years
Factory Programming Available
Available in 8-lead SOIC, 8-lead SOIJ, 8-lead TSSOP, and 8-ball WLCSP packages

Specifications

Density (Organization) 1024K
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 256
Write Protected False
Write Protect Scheme Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | TSSOP
Temp Range -40C to +85C
Packing Media Tape and reel (5000)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0358
Shipping Weight (kg) 0.1992
Lead Count 8
Package Type TSSOP
Package Width or Size 4.4mm
Soldering Composition NiPdAu

Alternative Descriptions

AT24CM01 Series 1 Mb (128 K x 8) I2C-Compatible (2-wire) Serial EEPROM - TSSOP-8 | Future Electronics
Eeprom, 1Mbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT24CM01-XHM-T | Newark Electronics
EEPROM, 1MBIT, -40 TO 85DEG C | element14
EEPROM Serial-I2C 1Mb 128K x 8 3.3/5V 8-Pin TSSOP T/R | Avnet America
1.7-5.5V, 1MHz, Ind Temp, 8-TSSOP | Microchip Technology


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT24CM01-XHM-T?

Additional datasheets, footprints and schematics for AT24CM01-XHM-T are listed on our Part Details page. You can also find images and similar parts to AT24CM01-XHM-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT24CM01-XHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24CM01-XHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT24CM01-XHM-T fall under?

The AT24CM01-XHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to AT24CM01-XHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT24CM01-XHM-T you can contact the distributor directly for product support, shipping queries etc.

Is the AT24CM01-XHM-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT24CM01-XHM-T have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, CoreStaff and Farnell have stock available or on a lead time for AT24CM01-XHM-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT24CM01-XHM-T often in real-time on the comparison pages.

What if I can't find stock of AT24CM01-XHM-T?

You can fill out our help required form which you can use to request a quote for AT24CM01-XHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay