Status: | Active |
---|---|
Series: | AT24C64B |
RoHS: | Compliant |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.78
|
165
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
10,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
165
in stock
|
Buy Now | |
element14
from US$0.84
|
165
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8K x 8 (64 Kbit) |
400 kHz clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-lead SOIC and 8-lead TSSOP |
Density (Organization) | 64K bits |
---|---|
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 32 |
Write Protected | False |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C64B Device |
Verilog Model - AT24C64B Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.033 |
Shipping Weight (kg) | 0.09 |
Lead Count | 8 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
2.7-5.5V, 400kHz, Ind Temp, 8-TSSOP | Microchip Technology |
IC: EEPROM memory | Transfer Multisort Elektronik |
Eeprom, 64Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM, 64KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-2Wire 64K-bit 8K x 8 3.3V/5V 8-Pin TSSOP | EBV Elektronik |
AT24C64B Series 64 Kb (8 K x 8) I2C-Compatible (2-Wire) Serial EEPROM - TSSOP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a AT24C64B-10TU-2.7?
Additional datasheets, footprints and schematics for AT24C64B-10TU-2.7 are listed on our Part Details page. You can also find images and similar parts to AT24C64B-10TU-2.7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C64B-10TU-2.7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C64B-10TU-2.7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C64B-10TU-2.7 fall under?
The AT24C64B-10TU-2.7 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24C64B-10TU-2.7 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C64B-10TU-2.7 you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C64B-10TU-2.7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C64B-10TU-2.7 have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for AT24C64B-10TU-2.7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C64B-10TU-2.7 often in real-time on the comparison pages.
What if I can't find stock of AT24C64B-10TU-2.7?
You can fill out our help required form which you can use to request a quote for AT24C64B-10TU-2.7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.