Status: | Active |
---|---|
Series: | AT24C16D |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
671
in stock
|
Buy Now | |
Microchip Technology
from US$0.39
|
992
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
671
in stock
|
Buy Now | |
element14
from US$0.56
|
671
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
101
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2048 x 8 (16 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.15 mA (Typ), 0.5 mA (Max) |
Write current 0.2 mA (Typ), 1 mA (Max) |
Standby current 0.1 uA (Typ), 0.8 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, and 8-ball VFBGA |
Density (Organization) | 16K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C16D Device |
Verilog Model - AT24C16D Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.7-3.6V, 1MHz, Ind Tmp, 8-PDIP | Microchip Technology |
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT24C16D-PUM | Newark Electronics |
EEPROM, 16KBIT, -40 TO 85DEG C | element14 |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM 1.7-3.6V, 16K, I2C 1MHz, Ind Tmp 8-PDIP | Future Electronics |
EEPROM Serial 1-Wire 16Kbit 2K X 8 1.7V to 3.6V 8-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a AT24C16D-PUM?
Additional datasheets, footprints and schematics for AT24C16D-PUM are listed on our Part Details page. You can also find images and similar parts to AT24C16D-PUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C16D-PUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C16D-PUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C16D-PUM fall under?
The AT24C16D-PUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24C16D-PUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C16D-PUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C16D-PUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C16D-PUM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AT24C16D-PUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C16D-PUM often in real-time on the comparison pages.
What if I can't find stock of AT24C16D-PUM?
You can fill out our help required form which you can use to request a quote for AT24C16D-PUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.