Status: | Active |
---|---|
Series: | AT24C16C |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
884
in stock
|
Buy Now | |
Micros
from US$0.81
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
2K x 8 (16 Kbit) |
400 kHz and 1 MHz clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Grade 2 Temperature Range: -40°C to 105°C |
Grade 3 Temperature Range: -40°C to 85°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA |
Density (Organization) | 16K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Data Sheets |
---|
AT24C16C - Complete Datasheet |
AT24C16C I2C Automotive Temperature Serial EEPROM Data Sheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C16C Device |
Verilog Model - AT24C16C Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
1.7-5.5V, 1MHz, Ind Temp, 8-PDIP | RS |
Serial EEPROM, 2-Wire/I2C, 16Kbit (2k x 8bit), 1.8÷5.5V, -40÷85°C | Micros |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-2Wire 16K-bit 2K x 8 1.8V/2.5V/3.3V/5V 8-Pin PDIP Bulk | EBV Elektronik |
AT24C16C Series 16 kb 5.5 V Surface Mount I2C 2 Wire Serial EEPROM - PDIP-8 | Future Electronics |
SERIAL EEPROM, 16KBIT, 400KHZ, DIP-8 | Farnell |
Where can I find additional details, specifications and documents for a AT24C16C-PUM?
Additional datasheets, footprints and schematics for AT24C16C-PUM are listed on our Part Details page. You can also find images and similar parts to AT24C16C-PUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C16C-PUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C16C-PUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C16C-PUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C16C-PUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C16C-PUM have stock available?
Authorised distributors including RS, Micros, Transfer Multisort Elektronik, EBV Elektronik and Future Electronics have stock available or on a lead time for AT24C16C-PUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C16C-PUM often in real-time on the comparison pages.
What if I can't find stock of AT24C16C-PUM?
You can fill out our help required form which you can use to request a quote for AT24C16C-PUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.