AT24C16C-MAHM-E by Microchip Technology

16Kb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: AT24C16C
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C  (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.24
30,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

2K x 8 (16 Kbit)
400 kHz and 1 MHz clock compatibility
Self-Timed Erase and Write Cycles (5 ms max.)
Read current 0.4 mA (Typ), 1 mA (Max)
Write current 2 mA (Typ), 3 mA (Max)
Standby current 6 uA (Max)
Hardware Write-Protect Pin
More than 1 million erase/write cycles
Data retention > 100 years
Grade 1 Temperature Range: -40°C to 125°C
Grade 2 Temperature Range: -40°C to 105°C
Grade 3 Temperature Range: -40°C to 85°C
Qualified for Automotive Applications
Factory Programming Available
Available in 8-lead PDIP, 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-pad XDFN, 5-lead SOT23, and 8-ball VFBGA

Specifications

Density (Organization) 16K bits
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | UDFN
Temp Range -40C to +85C
Packing Media Tape and reel (15000)

Environmental Information

JEDEC Indicator e4
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0096
Shipping Weight (kg) 0.084
Lead Count 8
Package Type UDFN
Package Width or Size 2x3x0.6mm
Soldering Composition NiPdAu

Alternative Descriptions

1.7-5.5V, 1MHz, Ind Tmp, 8-UDFN | Microchip Technology
1.7-5.5V, 1Mhz, Ind Tmp, 8-Udfn 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip AT24C16C-MAHM-E | Newark Electronics
AT24C16C Series 16 kb 5.5 V Surface Mount I2C 2 Wire Serial EEPROM - UDFN-8 | Future Electronics
MCCAT24C16C-MAHM-E | Avnet America
EEPROM, 16KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT24C16C-MAHM-E?

Additional datasheets, footprints and schematics for AT24C16C-MAHM-E are listed on our Part Details page. You can also find images and similar parts to AT24C16C-MAHM-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT24C16C-MAHM-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C16C-MAHM-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C16C-MAHM-E you can contact the distributor directly for product support, shipping queries etc.

Is the AT24C16C-MAHM-E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT24C16C-MAHM-E have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT24C16C-MAHM-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT24C16C-MAHM-E often in real-time on the comparison pages.

What if I can't find stock of AT24C16C-MAHM-E?

You can fill out our help required form which you can use to request a quote for AT24C16C-MAHM-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay