AT24C08D-STUM-T by Microchip Technology

8Kb I2C compatible 2-wire Serial EEPROM

Status: Active
Series: AT24C08D
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Microchip AT24C08D is an 8 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 1,024 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options and operates from 1.7V to 3.6V.

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.19
4,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

1024 x 8 (8 Kbit)
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility
Supports up to 2 devices on the bus
Self-Timed Erase and Write Cycles (5 ms max.)
Read current 0.15 mA (Typ), 0.5 mA (Max)
Write current 0.2 mA (Typ), 1 mA (Max)
Standby current 0.1 uA (Typ), 0.8 uA (Max)
Hardware Write-Protect Pin
More than 1 million erase/write cycles
Data retention > 100 years
Factory Programming Available
Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, and 8-ball VFBGA

Specifications

Density (Organization) 8K bits
Operating Voltage Min. (V) 1.7
Oper Voltage Max (V) 3.6
Max. Clock Freq. 1 MHz
Page Size (bytes) 16
Write Protected False
Write Protect Scheme Whole Array
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 5 | SOT-23
Temp Range -40C to +85C
Packing Media Tape and reel (5000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.016
Shipping Weight (kg) 0.049
Lead Count 5
Package Type SOT-23
Soldering Composition Matte Tin

Alternative Descriptions

1.7-3.6V, 1MHz, Ind Tmp, 8-SOT23 | Microchip Technology
1.7-3.6V, 1Mhz, Ind Tmp, 8-Sot23 5 Sot-23 T/R Rohs Compliant: Yes |Microchip AT24C08D-STUM-T | Newark Electronics
AT24C08D Series 8 kb 3.6 V Surface Mount I2C 2 Wire Serial EEPROM - SOT-23 | Future Electronics
EEPROM Serial-2Wire 8K-bit 1K x 8 1.8V/2.5V/3.3V 5-Pin SOT-23 T/R | Avnet America
EEPROM, 8KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT24C08D-STUM-T?

Additional datasheets, footprints and schematics for AT24C08D-STUM-T are listed on our Part Details page. You can also find images and similar parts to AT24C08D-STUM-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT24C08D-STUM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C08D-STUM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C08D-STUM-T you can contact the distributor directly for product support, shipping queries etc.

Is the AT24C08D-STUM-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT24C08D-STUM-T have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT24C08D-STUM-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT24C08D-STUM-T often in real-time on the comparison pages.

What if I can't find stock of AT24C08D-STUM-T?

You can fill out our help required form which you can use to request a quote for AT24C08D-STUM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay