Status: | Active |
---|---|
Series: | AT24C04D |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
1,537
in stock
|
Buy Now | |
Microchip Technology
from US$0.19
|
27,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
6,609
in stock
|
Buy Now | |
RS
from US$0.25
|
1,946
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,537
in stock
|
Buy Now | |
element14
from US$0.24
|
1,537
in stock
|
Buy Now | |
CoreStaff
from US$0.33
|
1,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
512 x 8 (4 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Supports up to 4 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.15 mA (Typ), 0.5 mA (Max) |
Write current 0.2 mA (Typ), 1 mA (Max) |
Standby current 0.1 uA (Typ), 0.8 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Factory Programming Available |
Available in 8-lead SOIC, 8-lead TSSOP, 8-pad UDFN, 8-lead PDIP, 5-lead SOT23, and 8-ball VFBGA |
Density (Organization) | 4K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C0D Devices |
Verilog Model - AT24C04D Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
1.7-3.6V, 1MHz, Ind Tmp, 8-SOIC-N | Microchip Technology |
Eeprom, 4Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT24C04D-SSHM-B | Newark Electronics |
EEPROM, 4KBIT, -40 TO 85DEG C | element14 |
EEPROM Serial-2Wire 4K-bit 512 x 8 1.8V/2.5V/3.3V 8-Pin SOIC Bulk | EBV Elektronik |
AT24C04D Series 4 Kb (512 x 8) 1.7 V SMT I2C Compatible Serial EEPROM - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a AT24C04D-SSHM-B?
Additional datasheets, footprints and schematics for AT24C04D-SSHM-B are listed on our Part Details page. You can also find images and similar parts to AT24C04D-SSHM-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C04D-SSHM-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C04D-SSHM-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C04D-SSHM-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C04D-SSHM-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C04D-SSHM-B have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for AT24C04D-SSHM-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C04D-SSHM-B often in real-time on the comparison pages.
What if I can't find stock of AT24C04D-SSHM-B?
You can fill out our help required form which you can use to request a quote for AT24C04D-SSHM-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.