Status: | Active |
---|---|
Series: | AT24C04C |
RoHS: | Compliant |
Prices starting from US$0.22
512 x 8 (4 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Supports up to 4 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Grade 2 Temperature Range: -40°C to 105°C |
Grade 3 Temperature Range: -40°C to 85°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA |
Density (Organization) | 4K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT24C04C/AT24C08C - Complete Datasheet |
AT24C01C/AT24C02C/AT24C04C/AT24C08C Automotive Temperature Serial EE Data Sheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C04C Device |
Verilog Model - AT24C04C Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
1.7-5.5V, 1Mhz, Ind Temp, 8-Udfn 8 Udfn 2X3X0.6Mm T/R Rohs Compliant: Yes |Microchip AT24C04C-MAHM-T | Newark Electronics |
EEPROM Memory IC 4Kb (512 x 8) Iâ–“C 1MHz 550ns 8-UDFN (2x3) | Future Electronics |
EEPROM Serial-2Wire 4K-bit 512 x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | Avnet America |
1.7-5.5V, 1MHz, Ind Temp, 8-UDFN | Microchip Technology |
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24C04C-MAHM-T?
Additional datasheets, footprints and schematics for AT24C04C-MAHM-T are listed on our Part Details page. You can also find images and similar parts to AT24C04C-MAHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C04C-MAHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C04C-MAHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT24C04C-MAHM-T fall under?
The AT24C04C-MAHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT24C04C-MAHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C04C-MAHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C04C-MAHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C04C-MAHM-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT24C04C-MAHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C04C-MAHM-T often in real-time on the comparison pages.
What if I can't find stock of AT24C04C-MAHM-T?
You can fill out our help required form which you can use to request a quote for AT24C04C-MAHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.