Status: | Active |
---|---|
Series: | AT24C01C |
RoHS: | Compliant |
Prices starting from US$0.16
128 x 8 (1 Kbit) |
400 kHz (1.7V) and 1 MHz (>2.5V) clock compatibility |
Supports up to 8 devices on the bus |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.4 mA (Typ), 1 mA (Max) |
Write current 2 mA (Typ), 3 mA (Max) |
Standby current 6 uA (Max) |
Hardware Write-Protect Pin |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Grade 2 Temperature Range: -40°C to 105°C |
Grade 3 Temperature Range: -40°C to 85°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead TSSOP, 8-pad UDFN, 5-lead SOT23, and 8-ball VFBGA |
Density (Organization) | 1K bits |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 8 |
Write Protected | False |
Write Protect Scheme | Whole Array |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT24C01C/02C - Complete Datasheet |
AT24C01C/AT24C02C/AT24C04C/AT24C08C Automotive Temperature Serial EE Data Sheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Board Design Files |
---|
IBIS Model - AT24C01C Device |
Verilog Model - AT24C01C Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
1.7-5.5V, 1MHz, Ind Temp, 5-SOT23 | Microchip Technology |
1.7-5.5V, 1Mhz, Ind Temp, 5-Sot23 5 Sot-23 T/R Rohs Compliant: Yes |Microchip AT24C01C-STUM-T | Newark Electronics |
EEPROM Memory IC 1Kb (128 x 8) Iâ–“C 1MHz 550ns SOT-23 | Future Electronics |
EEPROM Serial-2Wire 1K-bit 128 x 8 1.8V/2.5V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT24C01C-STUM-T?
Additional datasheets, footprints and schematics for AT24C01C-STUM-T are listed on our Part Details page. You can also find images and similar parts to AT24C01C-STUM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT24C01C-STUM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT24C01C-STUM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT24C01C-STUM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT24C01C-STUM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT24C01C-STUM-T have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for AT24C01C-STUM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT24C01C-STUM-T often in real-time on the comparison pages.
What if I can't find stock of AT24C01C-STUM-T?
You can fill out our help required form which you can use to request a quote for AT24C01C-STUM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.