Status: | Active |
---|---|
Series: | AT21CS11 |
RoHS: | Compliant |
The Microchip AT21CS11 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT21CS11 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information.
128 x 8 (1 Kbit) |
I²C Protocol Structure |
Communication through a single I/O pin |
High Speed (125 kbps) Mode |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.08 mA (Typ), 0.3 mA (Max) |
Write current 0.2 mA (Typ), 0.5 mA (Max) |
Standby current 0.7 uA (Typ), 2.5 uA (Max) |
Four independent 256-bit zones |
More than 1 million erase/write cycles |
Data retention > 100 years |
ESD protection > 8000V (HBM) |
Factory Programming Available |
Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages. |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 2.7 |
Oper Voltage Max (V) | 4.5 |
Max. Clock Freq. | 125 kbps |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
AT21CS01/AT21CS11 Data Sheet |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel AT21CS Series Single-Wire Serial EEPROMs |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.163265 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
2.7-4.5V, 125kpbs, Ind Tmp, 8-SOIC | Microchip Technology |
2.7-4.5V, 125Kbps, Ind Tmp, 8-Soic, Add=000 8 Soic 3.90Mm(.150In) Tube Rohs Compliant: Yes |Microchip AT21CS11-SSH10-B | Newark Electronics |
Single-Wire I/O Powered Serial EEPROM with a Unique Factory-Programmed 64-Bit Serial Number 1Kbit Capacity 128M x 8 Organization 2.7V to 4.5V Supply Voltage Surface Mount 8-Lead SOIC Tube | Avnet America |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT21CS11-SSH10-B?
Additional datasheets, footprints and schematics for AT21CS11-SSH10-B are listed on our Part Details page. You can also find images and similar parts to AT21CS11-SSH10-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT21CS11-SSH10-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT21CS11-SSH10-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT21CS11-SSH10-B fall under?
The AT21CS11-SSH10-B is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT21CS11-SSH10-B when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT21CS11-SSH10-B you can contact the distributor directly for product support, shipping queries etc.
Is the AT21CS11-SSH10-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT21CS11-SSH10-B have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for AT21CS11-SSH10-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT21CS11-SSH10-B often in real-time on the comparison pages.
What if I can't find stock of AT21CS11-SSH10-B?
You can fill out our help required form which you can use to request a quote for AT21CS11-SSH10-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.