Status: | Active |
---|---|
Series: | AT21CS01 |
RoHS: | Compliant |
The Microchip AT21CS01 is a 1 Kb Serial EEPROM utilizing the Single-Wire bus. Only two pins are needed to access the device: SI/O and GND. The SI/O signal is a combination data and power line, providing power to the device with a parasitic power scheme. The device is organized as one block of 128 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.
The AT21CS01 features a 256-bit Security register which includes a 64-bit serial number. The device also features manufacturer ID support in which the device responds with a unique value for density and revision information.
Prices starting from US$0.25
128 x 8 (1 Kbit) |
I²C protocol structure |
Communication through a single I/O pin |
Standard Speed (15.4 kbps) and High Speed (125 kbps) Modes |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.08 mA (Typ), 0.3 mA (Max) |
Write current 0.2 mA (Typ), 0.5 mA (Max) |
Standby current 0.7 uA (Typ), 2.5 uA (Max) |
Four independent 256-bit zones |
More than 1 million erase/write cycles |
Data retention > 100 years |
ESD protection > 8000V (HBM) |
Factory Programming Available |
Available in 8-pin SOIC (150 mil), 3-pin SOT23, 2-pad XSFN, and 4-ball Thin CSP packages. |
Density (Organization) | 1K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 125 kbps |
Page Size (bytes) | 8 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 2 | XSFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT21CS01/AT21CS11 Data Sheet |
Errata |
---|
AT21CS01 Silicon Errata |
Board Design Files |
---|
IBIS Model - AT21CS01 Device |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Atmel AT21CS Series Single-Wire Serial EEPROMs |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0203 |
Shipping Weight (kg) | 0.11 |
Lead Count | 2 |
Package Type | XSFN |
Package Width or Size | 5x3.5x0.4mm |
Soldering Composition | NiPdAu |
1.7-3.6V, 125Kbps, Ind Tmp, 2-XSFN | Microchip Technology |
2.7-4.5V, 125Kbps, Ind Tmp, 2-Xsfn 2 Xsfn 5X3.5X0.4Mm T/R Rohs Compliant: Yes |Microchip AT21CS01-MSHM10-T | Newark Electronics |
I/O Powered EEPROM Single Wire Serial 1K-bit (128-bit x 8) 2-Pin XSFN T/R | Avnet America |
EEPROM, 1KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT21CS01-MSHM10-T?
Additional datasheets, footprints and schematics for AT21CS01-MSHM10-T are listed on our Part Details page. You can also find images and similar parts to AT21CS01-MSHM10-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT21CS01-MSHM10-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT21CS01-MSHM10-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT21CS01-MSHM10-T fall under?
The AT21CS01-MSHM10-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT21CS01-MSHM10-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT21CS01-MSHM10-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT21CS01-MSHM10-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT21CS01-MSHM10-T have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AT21CS01-MSHM10-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT21CS01-MSHM10-T often in real-time on the comparison pages.
What if I can't find stock of AT21CS01-MSHM10-T?
You can fill out our help required form which you can use to request a quote for AT21CS01-MSHM10-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.