Status: | Active |
---|---|
Series: | AT17LV256 |
RoHS: | Compliant |
Prices starting from US$7.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.94
|
73
in stock
|
Buy Now | |
Future Electronics
from US$9.28
|
830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.49
|
41
in stock
|
Buy Now | |
Avnet America
from US$8.79
|
34
in stock
|
Buy Now | |
Microchip Technology
from US$7.71
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
-
|
Buy Now | |
element14
from US$10.19
|
-
|
Buy Now | |
Farnell
from US$9.78
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Interface Type | Xilinx |
---|---|
Density | 256Kb |
Temp# Range Max (deg C) | 85 |
Temp# Range Min (deg C) | -40 |
Max# Operating Freq# (MHz) | 10 |
Operating Voltage Min (V) | 3 |
Operating Voltage Max (V) | 5.5 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (50) |
Supporting Collateral |
---|
AT17 EEPROM Programming Overview - Step-by-step procedure to use Atmel`s AT17 Series EEPROM Configurators in Xilinx`s FPGA applications |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
AT17LV256 Series 256 Kb (256K x 1) 5.5V FPGA Configuration EEPROM Memory - DIP-8 | Future Electronics |
FPGA Configuration Memory 256KB EEPROM | RS |
IC: EEPROM memory | Transfer Multisort Elektronik |
EEPROM Serial-2Wire 256K-bit 256K x 1 3.3V/5V 8-Pin PDIP | Avnet America |
10MHZ, 8 PDIP, IND TEMP, GREEN | Microchip Technology |
Eeprom, Config, 256Kbit, -40 To 85Deg C Rohs Compliant: Yes |Microchip AT17LV256-10PU | Newark Electronics |
EEPROM, CONFIG, 256KBIT, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a AT17LV256-10PU?
Additional datasheets, footprints and schematics for AT17LV256-10PU are listed on our Part Details page. You can also find images and similar parts to AT17LV256-10PU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT17LV256-10PU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT17LV256-10PU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT17LV256-10PU you can contact the distributor directly for product support, shipping queries etc.
Is the AT17LV256-10PU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT17LV256-10PU have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Avnet America and Microchip Technology have stock available or on a lead time for AT17LV256-10PU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT17LV256-10PU often in real-time on the comparison pages.
What if I can't find stock of AT17LV256-10PU?
You can fill out our help required form which you can use to request a quote for AT17LV256-10PU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.